ABB Measurement & Analytics Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| A fully sealed IP66 and NEMA 4X enclosure ensures full protection against water and dust ingress, making the SM500F ideal for hose-down and dirty applications in even the most hostile... | |
| STAR DMS is a client-server platform designed to centralize and manage critical data from legacy and current process analyzer networks. Archival and retrieval, trending, reporting and statistical analysis are all... | |
| Stressometer Flatness Logger for independent assessment and reporting. The increasing requirements for quality control documentation and long-term storage records makes the collection and evaluation of flatness data vital. The Flatness... | |
| The AWT420 transmitter can be used with either analog or digital EZLink sensors for a wide range of applications including drinking water, wastewater, industrial water and power. Operation simplicity is... | |
| The C1300 is an advanced, programmable circular chart recorder for up to 4 process signals. Building on ABB’s successful Commander recorder range, and based on customer feedback, the C1300 features... | |
| The C1900 is a fully programmable circular chart recorder/controller combining two PID control loops with 4-pen recording. Analog, heat/cool, time proportioning or on/off control can all be selected as standard. | |
| The C1900 is a general purpose circular chart recorder with up to 4 pen recording providing full application flexibility. Pen ranges can be individually set to give the best resolution... | |
| The C1950 is a totally self-contained unit suitable for panel-, wall- or post-mounting. As standard, the case is rated NEMA4X (IP66), making it suitable for use in almost any location... | |
| The C1960 is designed as a totally self-contained unit with 20 profiles / 99 segments and features such as guaranteed ramp / soak, a dedicated operator display and time events... | |
| The RVG200 recorder takes the established operating and security benefits of the ScreenMaster range one step further. Features include touchscreen ‘swipe’ operation, front and rear USB ports for connecting peripheral... | |
| The WellTell-IO client is a quick and easy way of connecting remote I/O signals to an RTU or flow computer. It acts like a wired Totalflow system – but without... | |
| The WellTell-IS client is an intrinsically-safe barrier with integrated wireless capabilities and on-board battery charger. The WellTell-X host wirelessly interfaces an RTU or flow computer to other protocol based devices,... | |
| Users of the AWT440 benefit from plug-and-play connectivity, automatic sensor recognition and set-up. Enabling: – Automatic connection of up to 4 digital sensor – Intuitive software with full colour graphical... |