ACR Systems, Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Monitor temperature over a wide range with the SmartReader Plus 6 data logger. Easily and accurately record temperature from any J, K, S, T or E type thermocouple probe. With... | |
| PowerWatch 120V is the easiest way to monitor and record essential voltage disturbance information from any North American power receptacle. Just set up your pre-determined disturbance threshold values or use... | |
| PowerWatch 220/240V is the easiest way to monitor and record essential voltage disturbance information from any 220 to 240 Volt Australian, European or UK power receptacle. Just set up your... | |
| SmartReader 1 is a simple and easy-to-use data logger for monitoring and recording temperature. Quick and easy to set up, it works right out of the box, logging temperature readings... | |
| The Conservation Logger is a self-contained temperature and relative humidity logger with two external channels for use with a variety of sensors. It is equipped with an LED light that... | |
| The high temperature capabilities of the Nautilus135 make it the ideal logger for monitoring temperature in extreme environments or environments where conventional data loggers are not able to survive. | |
| The IAQ Logger, when combined with the Telaire 7001 Handheld CO2 Monitor, records the three leading indicators of indoor air quality: (1) temperature, (2) relative humidity, and (3) carbon dioxide. | |
| The JR-1000 is a low-cost, user configurable temperature logger that plugs easily into any computer for data download. Featuring a 5-year battery life, it has the capacity to record up... | |
| The JR-1001 data logger is an Intrinsically Safe, simple and easy-to-use single- channel data logger. It is ideal for quick and accurate temperature recordings in a variety of applications. | |
| The Nautilus85 is a durable, robust data logger that can monitor temperature in a variety of applications and is particularly well suited for the food and beverage, biomedical, pharmaceutical industries. | |
| The OWL 100 data logger records temperature in environments that typical data loggers cannot withstand. This model is also available in a water-resistant polyurethane enclosure (OWL-100 POLY) so it can... | |
| The OWL 200 data logger can record temperature or switch status in environments that typical data loggers cannot withstand. Since the OWL's temperature sensor is external, it can work in... | |
| The OWL 300 data logger records current in environments that typical recorders cannot withstand. Due to its small size, the OWL 300 can go directly into an electrical panel or... | |
| The OWL 400 data logger is a rugged and versatile data logger that records DC voltage with ease and convenience. This logger is ideal for monitoring (through commercially available transducers)... | |
| The OWL 500 data logger is a rugged and versatile data logger that records the popular 4-20mA process signal with ease and convenience. This logger is ideal for monitoring (through... | |
| The SmartReader 3 makes easy, accurate recordings of AC current. Use this logger with up to three external current probes for recording three-phase systems or related equipment simultaneously. The easy-to-use... | |
| The SmartReader 4 data logger records pressure, temperature and relative humidity. Use it to monitor and troubleshoot pneumatic systems. With a variety of pressure sensors available, you can tailor the... | |
| The SmartReader 5 data logger is ideal for those applications that require monitoring extremely high temperatures or monitoring temperature over a wide range. The logger has one internal channel for... | |
| The SmartReader 7 is a versatile data logger that can monitor and record a variety of different process signals including the popular 4-20mA and 0-5V. With its seven input channels,... | |
| The SmartReader 8 data logger can measure temperature in eight different locations simultaneously using ACR's ET series thermistor probes. Monitor and record high temperature, low temperature, pipe surface, skin surface,... | |
| The SmartReader 9 is a versatile data logger designed for counting and recording digital pulses or switch contact closures. It has two input channels, each with three selectable frequency ranges. | |
| The SmartReader Plus 1 is a powerful and accurate data logger designed for easy monitoring and recording of temperature. With one internal ambient temperature channel and an input for an... | |
| The SmartReader Plus 10 is a powerful and accurate RTD temperature logger designed for easy monitoring and recording of temperature. Any RTD probe or sensor with a TCR of 0.00385... | |
| The SmartReader Plus 3 easily and accurately records AC Current and Voltage (requires separate transducer) . Simply connect the logger to ACR's current probes which are then clamped around the conductors,... | |
| The SmartReader Plus 4 data logger provides easy monitoring and troubleshooting of pneumatic control systems. The unit is completely self-contained with a 1/4º quick release pressure fitting to allow a... | |
| The SmartReader Plus 4 LPD (Low Pressure Differential) logger is a two channel logger with internal pressure and temperature sensors. The low pressure sensor is built into the logger and... | |
| The SmartReader Plus 5 data logger is ideal for those applications that require monitoring extremely high temperatures or monitoring temperature over a wide range. The logger has one internal channel... | |
| The SmartReader Plus 7 is a versatile data logger for easy recording of common process signal variables. With seven input channels, the logger is ideal for monitoring (through commercially available... | |
| The SmartReader Plus 8 data logger is the ideal solution for recording temperature in up to eight different locations simultaneously. Choose from a variety of different thermistor probes. | |
| The SmartReader Plus 9 is a versatile data logger designed for easy counting and recording of switch contact closures and voltage pulses. It has two pulse/contact channels. | |
| The TRH-1000 is an economical and easy-to-use temperature and relative humidity data logger. With its precision calibrated internal temperature and relative humidity sensor, simply place the logger in the field... |