Linseis Inc. Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
1 Pen Flatbed Recorder (120mm chart width), Features: Chart width 120 mm, 1 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel,...
1 Pen Flatbed Recorder (200mm chart width), Chart width 200 mm, 1 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic...
1 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 1 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric...
2 Pen Flatbed Recorder (120mm chart width), Features: Chart width 120 mm, 2 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel,...
2 Pen Flatbed Recorder (200mm chart width), Chart width 200 mm, 2 channel version, 1mV-50V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric penlift per channel, Ergonomic...
2 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 2 channel version, 1mV - 50 V ranges, 16 chart speeds from 0,1-20 mm/sec or mm/min, Separate electric...
3 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 3 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
4 Pen Flatbed Recorder (250mm chart width), Features: Chart width 250 mm, 4 channel version, mV/V ranges, 1mV-50V ranges, 16 chart speeds 0,1 mm/sec or mm/min, Paper advance/rewind knob
Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHA series and the PHC series...
Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHE offers low-cost inkjet recording in...
Low Cost Single Pen AC Current recorder Current Range 0 to 300 Amps AC (current probe included)
Low Cost Single Pen AC Voltage Recorder, Voltage Range 0 to 500 VAC, Single Phase
Low Cost Single Pen recorder for DC Current and VDC
Low Cost Single pen Temperature Recorder with temperature probe. Temperature range -40°F to150°F (-40°C to 60°C)
Low Cost Two Pen Temperature and Humidity Recorder, Temperature Range -40°F to150°F (-40°C to 60°C), Humidity Range 0 to 100% RH
Single Pen Temperature Recorder for Type J Thermocouple, Temperature Range -40°F to 1000°F, (-40°C to 500°C)
The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph II: The Datagraph II is the first modular paperless...
The Linseis videographic recorders are available in 2 - 18 channels with brilliant color displays for measuring mV/V, mA, temperature. Datagraph VX Touchscreen: The VX series videographic and data acquisition...
The CR87 is a single pen 6" circular recorder available in models to measure temperature, high temperature, event, pressure, and voltage.
The Supco CR87B Digital Temperature Recorder with remote sensor employs advanced microcontroller design that enables this versatile instrument to accurately measure and record temperatures in air, gas, liquids, powders, solids,...
XYT Recorder Din A3, Features, DIN A4, 14 Measuring Ranges 0.1mV/cm - 2 V/cm, Time Base with 9 sweep speeds, Electrostatic paper hold-down, Over-range LED, Aluminum Housing, Rackmountable
XYT Recorder DIN A4, Features, DIN A4, 14 Measuring Ranges 0.1mV/cm - 2 V/cm, Time Base with 9 sweep speeds, Electrostatic paper hold-down, Over-range LED, Aluminum Housing