Status Instruments, Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| The SL7000 is a data logger with a very flexible combination of inputs - from a single temperature input, up to 4 universal inputs combined with an internal temperature and... | |
| Simple configuration via USB port Powered from 4 to 20mA loop – 5VCD max. voltage drop Dual trip output with independent set actions Trip rating 250VAC, 1 Amp; 30VDC, 1... | |
| Simple configuration via USB port RTD, slide wire or resistance input Powered by 10 to 32VAC or 10 to 48VDC Dual relay outputs 250VAC, 1 Amp; 30VDC, 1 Amp High,... | |
| Simple configuration via USBport Universal PT100, thermocouple, mV, mA input Input/output isolation Dual relay outputs 250VAC, 1 Amp Relays isolated from each other 10 year warranty The SEM1630 is a... |