Elsys AG Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
High Speed cost effective PCIe data acquisition card with sampling rates up to 240 MHz, 14 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key...
High Speed PCIe data acquisition card with sampling rates up to 240 MHz, 16 Bit resolution and high precision of typ. 0.03% of full scale range (FSR). Key Specifications Max.
The Elsys Data Acquisition Intrument TraNET EPC with its high channel density and robust housing is designed for highprecision measurements in industrial environments. It is a scalable system that may...
The Elsys TPCX data acquisition (DAQ) cards are high-precision and high-resolution digitizers with sophisticated features such as advanced trigger mode, continuous data acquisition mode, differential inputs, digital input lines (Markers)...
The TraNET FE’s are a compact and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Up to 16-channels SE, 8-channels differential Stand alone operation for...
The TraNET PPC is a powerful and portable data acquisition instruments and Transient Recorders for many different applications. Key Capabilities: Portable turnkey Data Acquisition System LCD Size: 17” Up to...