ELMA Electronic Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Features: 32-bit PCI to Local Bus Master Bridge Altera Flex 10K70 FPGA For designs requiring differential interface 32 RS422/RS485 I/Os I/O accessible via front by 68-pin connector I/O accessible via... | |
| Configurable PMC I/O Solutions provide a flexible architecture that allows designers to create customized board level I/O solutions using off the shelf modular components that can be assembled to deliver... | |
| Elma’s Low Power Data Acquisition System – LpDAS - is a small, lightweight, conduction cooled embedded computing solution for rugged environments. LpDAS can be configured to support a variety of... | |
| FMCs maximize I/O bandwidth while maintaining I/O flexibility in high speed signal processing applications and are ideally suited for use with our line of Front End Processor / FMC Carrier... | |
| The SigPro1 OpenATR box is an OpenVPX™ based signal acquisition system intended for use in signal processing and recording applications such as data acquisition, radar, beamforming, and other high speed... | |
| 32-bit PCI to Local Bus Master Bridge Altera Flex 10K70-2 FPGA For designs requiring differential interface 32 RS422/RS485 I/Os I/O accessible via front by 68-pin connector I/O accessible via rear... | |
| Two independent Delta-Sigma A:D converter channels Differential inputs accessible via two SMB style RF connectors Programmable clock generator 32K-word deep FIFO up to 192Ks/s per channel |