Ametek Solartron Metrology Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
Orbit5ync Hub delivers fast, reliable connectivity in a compact, durable aluminium design. Engineered for effortless plug-and-play operation, it streamlines the transfer of high-precision sensor data directly into your data acquisition...
Digimatic Input Module (DIM) is designed to connect to any Digital gauge with a Digimatic Output, allowing hand tools to be integrated into the Orbit® Network.
Solartron Metrology's Orbit Air Gauge Interface Module (AGM) makes connecting air gauge Measurement Probes to Orbit simple, allowing the user to mix air gauges with all of our contact and...
Strain Gauge Input Module (SGIM) is designed to connect to any common strain gauge.
The Analogue Input Module (AIM) allows the Orbit® network to be interfaced with a wide range of sensors that have current or voltage output. Typical sensors that may be connected...
The Digital Input/Output Module (DIOM) allows the Orbit® network to interface with discrete inputs, such as micro switches or proximity sensors which can be used to trigger a set of...
The Encoder Input Module (EIM) provides a simple interface to incremental rotary encoders or linear encoders. This is especially useful when building machines to measure parts like CAM Shafts, making...