Extreme Engineering Solutions, Inc. (X-ES) Datasheets for Data Acquisition

Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more

Product Name Notes
The XIt1003 is a 6U cPCI transition module that hosts two PIM interfaces and supports backplane I/O for several devices in X-ES’ product line. The XIt1003 supports two PIM interfaces...
The XIt1009 is a 6U CompactPCI transition module which supports a variety of cPCI single board computers. The XIt1009 supports an HDMI port for graphics, as well as two PICMG...
The XIt1010 is a 6U VME Rear Transition Module (RTM) which supports various X-ES Single Board Computer (SBC) products. When installed in an RTM slot of an appropriate VME64 backplane,...
The XIt1014 is a 6U VME rear transition module designed specifically to match the XCalibur1832 6U VME SBC pinout. The XIt1014 supports two 10/100/1000BASE-T Ethernet ports, two RS-232/422/485 serial ports,...
The XIt1022 is an RTM module that supports I/O for the XPort1020 6U cPCI module. The XIt1022 routes up to twelve serial interfaces, consisting of TXD, RXD, TXC, RXC, RTS,...
The XIt1025 is a 6U VME rear transition module designed specifically to match the XCalibur4730 6U VME SBC pinout. The XIt1025 supports three 10/100/1000BASE-T Ethernet ports, four RS-232/422/485 serial ports,...
The XIt1036 provides I/O expansion for 3U cPCI SBCs. The XIt1036 provides rear panel connectors for two 10/100/1000BASE-T ports, a USB port, a SATA port, an HDMI port, and two...
The XIt1040 is a 6U VPX Rear Transition Module (RTM) per the VITA 46.10 specification, which supports I/O breakout from various X-ES single board computer (SBC) products. When installed in...
The XIt1041 is a 6U VPX Rear Transition Module (RTM) per the VITA 46.10 specification, which supports I/O breakout from various X-ES Single Board Computer (SBC) products. When installed in...
The XIt1042 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX SBCs. When installed in an RTM slot of an appropriate 6U...
The XIt1048 is a 6U VPX Rear Transition Module (RTM), which supports I/O breakout from select X-ES 6U VPX single board computers. When installed in an RTM slot of an...
The XIt1052 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 6U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM...
The XIt1070 provides I/O expansion for 3U VPX SBCs. The XIt1070 supports one RS-232/422/485 port, one RS-232 port, a SATA port, two 10/100/1000BASE-T ports, and a USB port in its...
The XIt1074 provides I/O expansion for 3U VPX SBCs. It provides a XIM/PIM interface that supports I/O signal mapping to VPX via the VITA 46.9 P64s pattern for PMC and...
The XIt1076 provides I/O expansion for 3U VPX SBCs. The back panel of the XIt1076 has two RS-232/422/485 ports, two SATA ports, two 10/100/1000BASE-T ports, one Mini DisplayPort graphics port,...
The XIt1083 provides I/O expansion for 3U VPX SBCs. Its L-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA...
The XIt1085 provides I/O expansion for 3U VPX SBCs. The XIt1085 supports one RS-232/422/485 serial port, two SATA ports, three 10/100/1000BASE-T ports, one DisplayPort interface, and two USB ports in...
The XIt1086 provides I/O expansion for 3U VPX SBCs. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to more I/O connectors than standard VITA...
The XIt1087 provides I/O expansion for the XPedite8171 3U VPX SBC, with additional support for XPedite5205 embedded router assemblies. Its T-shaped design fits in VITA 46.10 RTM slots and allows...
The XIt1090 provides I/O expansion for the XPedite7677 Intel® Xeon® D 3U VPX single board computer (SBC). Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient...
The XIt1095 provides I/O expansion for the XPedite2600 when hosted in an XChange3001 XMC-to-VPX adapter. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access to...
The XIt1097 provides I/O expansion for Intel® Xeon® D-1700 and D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM...
The XIt1098 provides I/O expansion for Intel® Xeon® D-2700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and...
The XIt1099 provides I/O expansion for 3U VPX single board computers aligned to the Sensor Open System Architecture (SOSA) I/O Intensive profile, such as the XPedite8370 and the XPedite8270. The...
The XIt1102 provides I/O expansion for Intel® Xeon® D-1700 series (formerly Ice Lake-D) processor-based 3U VPX single board computers (SBCs). Its elongated design fits in VITA 46.10 RTM slots and...
The XIt1170 provides I/O expansion for 3U VPX processing modules based on the AMD (formerly Xilinx) Versal® Prime Adaptive Compute Acceleration Platform (ACAP). Its elongated design fits in VITA 46.10...
The XIt1190 is a highly configurable development module providing I/O expansion to custom Ethernet switch configurations. Its T-shaped design fits in VITA 46.10 RTM slots and allows for convenient access...
The XIt2012 is a PMC I/O Module (PIM) that supports P14 I/O for the XPort1003 PMC module. It is intended to be mated with a PIM carrying RTM to route...
The XIt2013 is a XIM/PIM module that breaks out P14 and P16 I/O to a general-purpose high-density 100-pin micro-D connector for easy connectivity to other devices. It is intended to...
The XIt2020 is a PMC I/O Module (PIM) per the VITA 36 specification which supports various X-ES PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or...
The XIt2040 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or...
The XIt2041 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or...
The XIt2045 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or...
The XIt2501 is a PMC I/O Module (PIM), per the VITA 36 specification, which supports various X-ES XMC/PrPMC products. When installed on the appropriate carrier, such as the XTend3100 or...
The XIt3002 is an XMC I/O module (XIM), which supports dual 10GBASE-KR to 10GBASE-T conversion. When installed on the appropriate RTM, such as the XIt1086, the XIt3002 provides 10GBASE-KR conversion...
The XIt3012 provides access to two 10/100/1000BASE-T or two 10GBASE-T Ethernet ports from X-ES 3U VPX integrated PCI Express and Ethernet switches. The XIt3012 also provides a micro-DB-9 connector for...
The XIt3013 provides access to up to 20 Ethernet ports routed from the XChange3013 switch. The XIt3013 also provides micro-DB-9 connectors for console connectivity. Features 3U VPX Rear Transition Module...
The XIt3015 provides I/O expansion for the XChange6300 XMC/PMC-based Embedded Services Router (ESR) with Marvell® ARMADA® 88F7040 ARM-based processor. Its elongated design fits in VITA 46.10 RTM slots and allows...
The XIt3112 is an XMC/PMC input/output module (XIM/PIM) for use with the X-ES XTend3100 or other XIM/PIM carriers. It routes P14/P16 I/O from the carrier, breaking out 10/100/1000BASE-T Ethernet, RS-232...
The XIt3114 is an XMC input/output module (XIM), which can be used to provide access to two 10GBASE-T ports from the XPort3301 networking module when used with the XTend3100, XIt1074,...
The XIt3115 is an XMC input/output module (XIM), which may be used to provide access to the I/O from the XPort9102 when used with either the XTend3100 XMC/PrPMC development carrier...
The XIt4000 is a COM Express® I/O module, which is intended to support the Type 5FS and Type 10FS X-ES implementations of the COM Express® standard. The XIt4000 is used...
The XIt4104 provides an expansive array of I/O connectors for X-ES’ XCalibur4101 6U cPCI SBC module hosting dual 8-port Ethernet switch mezzanines. The XIt4104 shown above supports rear-panel connectors for...