Rotronic Instrument Corp. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| Both the ROTRONIC HW4 software and one of the available RF adapters are required to program the data logger, and to retrieve / analyze the data. HW4 can also be... | |
| Compact Low Cost Logger The TL1D is a compact, low cost data logger for temperature. The internal memory can store up to 32,000 data points and includes the HW4-Lite software. | |
| Low dew point probe. Reliable measurement of trace moisture. The low dew point probe comes with the latest AirChip4000 technology. Calculates a measurement from the average of 8,000 single points... | |
| Measurement chambers with a defined air flow rate and a quick connector for optimum dew point measurement in POM. The base unit can be used for customization. | |
| The CL11 desktop display unit is the latest development of an inexpensive multimeter that simultaneously measures and records CO2, humidity and temperature. Equipped with the ROTRONIC HYGROMER® IN-1 humidity sensor,... | |
| The data logger is the flexible component between the probe and the database in the ROTRONIC Monitoring System. It stores 44,000 pairs of measured values from the exchangeable HygroClip probe,... | |
| The Gateway is the interface between the wireless data logger and the server software. The Gateway can manage up to 60 data loggers simultaneously, collecting all wireless-logger measurement data, and... | |
| The HL-NT2 is the basic version in the HL-NT data logger series. Further probes can be connected to the data logger via a docking station. Applications Clean rooms, storerooms, server... | |
| The HL1D is a compact, low cost data logger capable of ±3.0 %RH and ±0.3°C accuracy. The internal memory can store up to 16,000 data points and includes the HW4-Lite... | |
| The HygroLog HL-NT humidity, dew point and temperature data logger can be used with any of the HygroClip 2 probes. The HL-NT can monitor up to 7 probes as well... | |
| The RMS Converter allows you to integrate existing devices and networks into the RMS. The RMS Converter acts as an interface, gathering the data of the devices and sending them... | |
| The TL-CC1 cold chain logger is an ideal choice for monitoring and recording the temperature of sensitive goods during transportation and at exchange points. The TL-CC1 is perfect for pharmaceuticals,... | |
| The wall-mounted or bench-top CO2 display is the latest development of a display unit that simultaneously measures and records CO2, humidity and temperature. Equipped with the ROTRONIC HYGROMER® IN-1 humidity... | |
| The wireless mini data logger is the low-cost data logger in the ROTRONIC monitoring system. Its small housing and wireless interface make it a really flexible data logger. The mini... | |
| This compact data logger for humidity and temperature measurement offers high precision and reliability at a reasonable price. The HL20 series is easy to use and deployable in a wide... | |
| This rugged and compact data logger measures and records temperature, humidity, air pressure, illuminance and 3-axis acceleration / position simultaneously. A four-line LCD with backlight and rechargeable battery ensures maximum... |