Prosig USA, Inc. Datasheets for Data Acquisition
Data acquisition is the digitizing and processing of multiple sensor or signal inputs for the purpose of monitoring, analyzing and/or controlling systems and processes. Signal conditioning includes the amplification, filtering, converting, and other processes required to make sensor output suitable for rereading by computer boards.
Data Acquisition: Learn more
| Product Name | Notes |
|---|---|
| In engineering, fatigue can be thought of as a material failure under a repeated or varying load. The measurement of fatigue is an important part of product design. In fact,... | |
| Many aspects of our lives including work, travel and leisure expose our bodies to vibration. Many of these vibration phenomena are described and limited by legislation and many can be... | |
| Measurement of runout and DVT is crucial to understanding and remedying a wide variety of braking issues The Brake Disc Runout & DTV System provides an accurate, easy and repeatable... | |
| Prolog is a data acquisition controller that can replace your laptop or PC to allow remote, unattended or standalonedata acquisition. Operate your P8000 without a laptop Remote data acquisition via... | |
| Prosig have worked closely with some of the leading brake specialists to develop the Brake Noise Measurement System. The system consists of a Prosig P8020 data acquisition unit equipped with... | |
| Prosig’s Human Response Pro System provides all the hardware and software required to carry out human vibration studies. These include options for hand arm vibration, whole body vibration, motion sickness,... | |
| The 8420 card is intended as a solution for situations with rotating machines where positional information and time relative to position information are required. This would classically be a very... | |
| The 8440 card supports both simple monitoring, where messages are read and logged from the bus, and PID mode, where automatic PIDs can be requested under user control. CAN Bus... | |
| The Acoustic system combines a high quality P8004 measurement system with the rich functionality of the DATS Acoustic software package. The Prosig P8004 is an ultra-portable, high quality, 24-bit data... | |
| The DATS Rotating Machinery option contains a complete set of tools for analyzing the sources of vibration and noise caused by cyclic forces such as those found in engines, gearboxes... | |
| The P8048 consists of a twelve card data acquisition chassis that can be packaged for rack mounting or in a portable case. Systems can be connected to give up to... | |
| The Prosig Modal Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze frequency response data. The Prosig P8004... | |
| The Prosig NVH Pro System provides everything that the Starter System contains, but adds extra input channels, CAN-bus capability and more application software. The Prosig P8020 unit is configured with... | |
| The Prosig NVH Starter System is a complete hardware and software bundle that provides a test engineer with everything needed to capture and analyze noise and vibration data. The Prosig... | |
| The Prosig P8004 is an ultra portable, high quality, 24-bit data acquisition system. It is compact, rugged and has 4 analog inputs plus a dedicated tacho input. 4 analogue channels... | |
| The Prosig P8012 data acquisition system can hold up to 3 cards giving up to 24 analog input channels. The chassis is rugged and portable making it ideal for mobile... | |
| The Prosig P8020 data acquisition system holds up to 5 cards. It has the same rugged, portable construction as the others systems and is perfect for mobile or laboratory data... | |
| The PROTOR Vibration Condition Monitoring System provides reliable on-line condition monitoring of Turbine Generator, Main Boiler Feed Pumps and other auxiliary plant equipment. Without the health information that a vibration... |