InspectorTools 572CF Precision Infrared Thermometer w/Close Focus FL2436601

Description
Standard Equipment Includes: Thermometer w/Close Focus Option available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1 Durable hard case 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. Features Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement Durable hard plastic storage case included
Description
Standard Equipment Includes: Thermometer w/Close Focus Option available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1 Durable hard case 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. Features Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement Durable hard plastic storage case included

Suppliers

Company
Product
Description
Supplier Links
572CF Precision Infrared Thermometer w/Close Focus - FL2436601 - InspectorTools
Ventura, CA, USA
572CF Precision Infrared Thermometer w/Close Focus
FL2436601
572CF Precision Infrared Thermometer w/Close Focus FL2436601
Standard Equipment Includes: Thermometer w/Close Focus Option available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1 Durable hard case 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. Features Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement Durable hard plastic storage case included

Standard Equipment Includes:

  • Thermometer w/Close Focus Option available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1
  • Durable hard case
  • 2 AA batteries

The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance.
From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation.
Features

  • Backlit display for poorly lit areas
  • Last ten temperature readings displayed on bar graph for easy reference
  • Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away
  • Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy)
  • Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area
  • Close-focus option available for specialized applications
  • MIN/MAX measurements calculations instantly computed
  • Audible and visible HI temperature alarm for instant recognition
  • Comfortable, overmolded pistol grip makes target sighting easy
  • Adjustable emissivity setting (.01 increments) for more accurate measurement
  • Durable hard plastic storage case included
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number FL2436601
Product Name 572CF Precision Infrared Thermometer w/Close Focus
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
Spectral Range 1 microns (1 micrometers)
View Details
Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details