InspectorTools 63 Infrared Thermometer FL2148281

Description
Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service. Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device. Features High-resolution optics High accuracy: 1 % and repeatability: 0.5 % MAX temperature display Laser targeting Backlit display Expanded measurement range up to 535 °C (999 °F)
Description
Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service. Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device. Features High-resolution optics High accuracy: 1 % and repeatability: 0.5 % MAX temperature display Laser targeting Backlit display Expanded measurement range up to 535 °C (999 °F)

Suppliers

Company
Product
Description
Supplier Links
63 Infrared Thermometer - FL2148281 - InspectorTools
Ventura, CA, USA
63 Infrared Thermometer
FL2148281
63 Infrared Thermometer FL2148281
Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service. Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device. Features High-resolution optics High accuracy: 1 % and repeatability: 0.5 % MAX temperature display Laser targeting Backlit display Expanded measurement range up to 535 °C (999 °F)

Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service.
Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device.
Features

  • High-resolution optics
  • High accuracy: 1 % and repeatability: 0.5 %
  • MAX temperature display
  • Laser targeting
  • Backlit display
  • Expanded measurement range up to 535 °C (999 °F)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number FL2148281
Product Name 63 Infrared Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
Spectral Range 1 to 5 microns (1 to 5 micrometers)
View Details