InspectorTools 574CF Precision Infrared Thermometer FL2436647

Description
Standard Equipment Includes: Thermometer w/Close Focus and Logging available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1 Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. Features Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement DIF/AVG measurement calculations instantly computed 100 temperature data logging capability for easy route review 30 pre-set common material emissivity values for most accurate temperature readings Audible and visible HI and LO temperature alarm for instant recognition Thermocouple K probe input for contact temperature measurements with same unit Customizable log names, alarms, and emissivity values for more efficient, less error-prone predictive maintenance routes Unique to the 574 Model Windows-based (Windows NT/ 2000/XP) software for data storage and analysis Software to log, graph, and analyze temperature data via RS232 connection
Description
Standard Equipment Includes: Thermometer w/Close Focus and Logging available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1 Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. Features Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement DIF/AVG measurement calculations instantly computed 100 temperature data logging capability for easy route review 30 pre-set common material emissivity values for most accurate temperature readings Audible and visible HI and LO temperature alarm for instant recognition Thermocouple K probe input for contact temperature measurements with same unit Customizable log names, alarms, and emissivity values for more efficient, less error-prone predictive maintenance routes Unique to the 574 Model Windows-based (Windows NT/ 2000/XP) software for data storage and analysis Software to log, graph, and analyze temperature data via RS232 connection

Suppliers

Company
Product
Description
Supplier Links
574CF Precision Infrared Thermometer - FL2436647 - InspectorTools
Ventura, CA, USA
574CF Precision Infrared Thermometer
FL2436647
574CF Precision Infrared Thermometer FL2436647
Standard Equipment Includes: Thermometer w/Close Focus and Logging available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1 Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. Features Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement DIF/AVG measurement calculations instantly computed 100 temperature data logging capability for easy route review 30 pre-set common material emissivity values for most accurate temperature readings Audible and visible HI and LO temperature alarm for instant recognition Thermocouple K probe input for contact temperature measurements with same unit Customizable log names, alarms, and emissivity values for more efficient, less error-prone predictive maintenance routes Unique to the 574 Model Windows-based (Windows NT/ 2000/XP) software for data storage and analysis Software to log, graph, and analyze temperature data via RS232 connection

Standard Equipment Includes:

  • Thermometer w/Close Focus and Logging available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1
  • Durable hard case
  • Thermocouple K probe
  • Power supply
  • RS232 data cable
  • Data graphing, storage, and analysis software
  • 2 AA batteries

The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance.
From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation.
Features

  • Backlit display for poorly lit areas
  • Last ten temperature readings displayed on bar graph for easy reference
  • Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away
  • Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy)
  • Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area
  • Close-focus option available for specialized applications
  • MIN/MAX measurements calculations instantly computed
  • Audible and visible HI temperature alarm for instant recognition
  • Comfortable, overmolded pistol grip makes target sighting easy
  • Adjustable emissivity setting (.01 increments) for more accurate measurement
  • DIF/AVG measurement calculations instantly computed
  • 100 temperature data logging capability for easy route review
  • 30 pre-set common material emissivity values for most accurate temperature readings
  • Audible and visible HI and LO temperature alarm for instant recognition
  • Thermocouple K probe input for contact temperature measurements with same unit
  • Customizable log names, alarms, and emissivity values for more efficient, less error-prone predictive maintenance routes Unique to the 574 Model
    • Windows-based (Windows NT/ 2000/XP) software for data storage and analysis
    • Software to log, graph, and analyze temperature data via RS232 connection
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number FL2436647
Product Name 574CF Precision Infrared Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Short-Wavelength Non-Contact Infrared Furnace Thermometer - DTT - Drawing Tower - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 800 to 2600 C (1472 to 4712 F)
Spectral Range 1 microns (1 micrometers)
View Details
Contact / Non-Contact Food Thermometer - PCE-IR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -55 to 350 C (-67 to 662 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details