InspectorTools 62 Mini Infrared Thermometer FL2433868

Description
The Fluke 62 Mini non-contact thermometer is the perfect introduction to infrared (IR) thermometers for the professional. With the best accuracy in its class, the Fluke 62 Mini offers quick and reliable surface temperature readings. This compact and portable tool enables professionals to diagnose heating and ventilation problems and monitor the temperature of electrical motors and electrical panels without contact. Rugged enough for industrial environments with its protective rubber “boot”, the 62 Mini also comes with a handy nylon holster, keeping quick temperature checks at your fingertips. Features Single point offset laser sighting Best accuracy in its class: + 1% of reading Holds temperature readings for 7 seconds Dual displays shows current and MAX measurements simultaneously Backlit display for poorly lit areas Comfortable ergonomic handle with protective rubber boot for added durability Fitted carrying case Robust, award winning design Wide temperature range from -30° to 500°C (-20° to 932°F)
Description
The Fluke 62 Mini non-contact thermometer is the perfect introduction to infrared (IR) thermometers for the professional. With the best accuracy in its class, the Fluke 62 Mini offers quick and reliable surface temperature readings. This compact and portable tool enables professionals to diagnose heating and ventilation problems and monitor the temperature of electrical motors and electrical panels without contact. Rugged enough for industrial environments with its protective rubber “boot”, the 62 Mini also comes with a handy nylon holster, keeping quick temperature checks at your fingertips. Features Single point offset laser sighting Best accuracy in its class: + 1% of reading Holds temperature readings for 7 seconds Dual displays shows current and MAX measurements simultaneously Backlit display for poorly lit areas Comfortable ergonomic handle with protective rubber boot for added durability Fitted carrying case Robust, award winning design Wide temperature range from -30° to 500°C (-20° to 932°F)

Suppliers

Company
Product
Description
Supplier Links
62 Mini Infrared Thermometer - FL2433868 - InspectorTools
Ventura, CA, USA
62 Mini Infrared Thermometer
FL2433868
62 Mini Infrared Thermometer FL2433868
The Fluke 62 Mini non-contact thermometer is the perfect introduction to infrared (IR) thermometers for the professional. With the best accuracy in its class, the Fluke 62 Mini offers quick and reliable surface temperature readings. This compact and portable tool enables professionals to diagnose heating and ventilation problems and monitor the temperature of electrical motors and electrical panels without contact. Rugged enough for industrial environments with its protective rubber “boot”, the 62 Mini also comes with a handy nylon holster, keeping quick temperature checks at your fingertips. Features Single point offset laser sighting Best accuracy in its class: + 1% of reading Holds temperature readings for 7 seconds Dual displays shows current and MAX measurements simultaneously Backlit display for poorly lit areas Comfortable ergonomic handle with protective rubber boot for added durability Fitted carrying case Robust, award winning design Wide temperature range from -30° to 500°C (-20° to 932°F)

The Fluke 62 Mini non-contact thermometer is the perfect introduction to infrared (IR) thermometers for the professional. With the best accuracy in its class, the Fluke 62 Mini offers quick and reliable surface temperature readings. This compact and portable tool enables professionals to diagnose heating and ventilation problems and monitor the temperature of electrical motors and electrical panels without contact. Rugged enough for industrial environments with its protective rubber “boot”, the 62 Mini also comes with a handy nylon holster, keeping quick temperature checks at your fingertips.
Features

  • Single point offset laser sighting
  • Best accuracy in its class: + 1% of reading
  • Holds temperature readings for 7 seconds
  • Dual displays shows current and MAX measurements simultaneously
  • Backlit display for poorly lit areas
  • Comfortable ergonomic handle with protective rubber boot for added durability
  • Fitted carrying case
  • Robust, award winning design
  • Wide temperature range from -30° to 500°C (-20° to 932°F)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number FL2433868
Product Name 62 Mini Infrared Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details
Digital Infrared Thermometer - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -64 to 1400 C (-83.2 to 2552 F)
Configuration/ Features Battery Powered
View Details