InspectorTools Jumbo Display Auto-Cal Digital Probe Thermometer DE11061

Description
This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and exceed specifications required for commercial and professional uses. New "Auto-Calibration" feature Reduced tip probe provides less than six (6) second response time Probe cover with a magnet designed to attach thermometer to a vent Sealed unibody construction and RoHS-compliant IP56 waterproof and grease resistant Velcro strap included to secure thermometer to refrigerant pipes High visibility yellow casing Features Indicates °F or °C. Flashes in display “HOLD” mode. Rotating pocket Clip (backside) Probe protection cap with Magnet (backside) One piece ABS unibody and O-Ring sealed construction for superior strength and durability. Smooth membrane surface and Touch-Pad™efficientl y seal against water, dirt, grease, and other intrusions.
Description
This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and exceed specifications required for commercial and professional uses. New "Auto-Calibration" feature Reduced tip probe provides less than six (6) second response time Probe cover with a magnet designed to attach thermometer to a vent Sealed unibody construction and RoHS-compliant IP56 waterproof and grease resistant Velcro strap included to secure thermometer to refrigerant pipes High visibility yellow casing Features Indicates °F or °C. Flashes in display “HOLD” mode. Rotating pocket Clip (backside) Probe protection cap with Magnet (backside) One piece ABS unibody and O-Ring sealed construction for superior strength and durability. Smooth membrane surface and Touch-Pad™efficientl y seal against water, dirt, grease, and other intrusions.

Suppliers

Company
Product
Description
Supplier Links
Jumbo Display Auto-Cal Digital Probe Thermometer - DE11061 - InspectorTools
Ventura, CA, USA
Jumbo Display Auto-Cal Digital Probe Thermometer
DE11061
Jumbo Display Auto-Cal Digital Probe Thermometer DE11061
This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and exceed specifications required for commercial and professional uses. New "Auto-Calibration" feature Reduced tip probe provides less than six (6) second response time Probe cover with a magnet designed to attach thermometer to a vent Sealed unibody construction and RoHS-compliant IP56 waterproof and grease resistant Velcro strap included to secure thermometer to refrigerant pipes High visibility yellow casing Features Indicates °F or °C. Flashes in display “HOLD” mode. Rotating pocket Clip (backside) Probe protection cap with Magnet (backside) One piece ABS unibody and O-Ring sealed construction for superior strength and durability. Smooth membrane surface and Touch-Pad™efficientl y seal against water, dirt, grease, and other intrusions.

This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and exceed specifications required for commercial and professional uses.



  • New "Auto-Calibration" feature
  • Reduced tip probe provides less than six (6) second response time
  • Probe cover with a magnet designed to attach thermometer to a vent
  • Sealed unibody construction and RoHS-compliant
  • IP56 waterproof and grease resistant
  • Velcro strap included to secure thermometer to refrigerant pipes
  • High visibility yellow casing

Features

  • Indicates °F or °C. Flashes in display “HOLD” mode.
  • Rotating pocket Clip (backside)
  • Probe protection cap with Magnet (backside)
  • One piece ABS unibody and O-Ring sealed construction for superior strength and durability.
  • Smooth membrane surface and Touch-Pad™efficiently seal against water, dirt, grease, and other intrusions.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number DE11061
Product Name Jumbo Display Auto-Cal Digital Probe Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Range -35 to 450 C (-31 to 842 F)
View Details
Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
Spectral Range 1 to 5 microns (1 to 5 micrometers)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details