InspectorTools IR Thermometer w/Wireless PC Interface EX42560

Description
Wireless USB interface transmits temperature data to a PC Wide temperature range from -58° to 1022°F (-50 to 1050 °C) High 30:1 distance to target ratio Manual or Automatic emissivity using type K probe for accurate measurements on different surfaces Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits Place the meter on the Base station to transmit continuous readings to the remote receiver connected to a PC via USB cable
Description
Wireless USB interface transmits temperature data to a PC Wide temperature range from -58° to 1022°F (-50 to 1050 °C) High 30:1 distance to target ratio Manual or Automatic emissivity using type K probe for accurate measurements on different surfaces Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits Place the meter on the Base station to transmit continuous readings to the remote receiver connected to a PC via USB cable

Suppliers

Company
Product
Description
Supplier Links
IR Thermometer w/Wireless PC Interface - EX42560 - InspectorTools
Ventura, CA, USA
IR Thermometer w/Wireless PC Interface
EX42560
IR Thermometer w/Wireless PC Interface EX42560
Wireless USB interface transmits temperature data to a PC Wide temperature range from -58° to 1022°F (-50 to 1050 °C) High 30:1 distance to target ratio Manual or Automatic emissivity using type K probe for accurate measurements on different surfaces Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits Place the meter on the Base station to transmit continuous readings to the remote receiver connected to a PC via USB cable

Wireless USB interface transmits temperature data to a PC

  • Wide temperature range from -58° to 1022°F (-50 to 1050 °C)
  • High 30:1 distance to target ratio
  • Manual or Automatic emissivity using type K probe for accurate measurements on different surfaces
  • Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed limits
  • Place the meter on the Base station to transmit continuous readings to the remote receiver connected to a PC via USB cable
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX42560
Product Name IR Thermometer w/Wireless PC Interface
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 1800 C (1112 to 3272 F)
Application Type Laboratory
View Details
Digital Infrared Thermometer - PCE-780 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -64 to 1400 C (-83.2 to 2552 F)
Configuration/ Features Battery Powered
View Details