InspectorTools 42512: Dual Laser InfraRed Thermometer EX42512

Description
response 30:1 InfraRed Thermometer with backlit dual LCD display Features: Dual laser for accurate targeting with fast (0.15s) response time At 30" (76.2cm) distance two laser points converge to 1" target spot 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max resolution
Description
response 30:1 InfraRed Thermometer with backlit dual LCD display Features: Dual laser for accurate targeting with fast (0.15s) response time At 30" (76.2cm) distance two laser points converge to 1" target spot 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max resolution

Suppliers

Company
Product
Description
Supplier Links
42512: Dual Laser InfraRed Thermometer - EX42512 - InspectorTools
Ventura, CA, USA
42512: Dual Laser InfraRed Thermometer
EX42512
42512: Dual Laser InfraRed Thermometer EX42512
response 30:1 InfraRed Thermometer with backlit dual LCD display Features: Dual laser for accurate targeting with fast (0.15s) response time At 30" (76.2cm) distance two laser points converge to 1" target spot 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max resolution

response 30:1 InfraRed Thermometer with backlit dual LCD display
Features:


  • Dual laser for accurate targeting with fast (0.15s) response time
  • At 30" (76.2cm) distance two laser points converge to 1" target spot
  • 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface
  • 0.1°F/°C max resolution
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX42512
Product Name 42512: Dual Laser InfraRed Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Range -35 to ? C (-31 to ? F)
View Details
Contact / Non-Contact Food Thermometer - PCE-IR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -55 to 350 C (-67 to 662 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details