InspectorTools High Temperature IR Thermometer EX42542

Description
30:1 Wide range InfraRed Thermometer with laser pointer Features Wide temperature range: -58 to 1832°F (-50 to 1000°C) High 30 to 1 distance to target ratio measures smaller surface areas at greater distances High and low alarms Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low setpoints with audible alarm Min/Max/Avg plus differential between Max - Min High resolution of 0.1° up to 199.9
Description
30:1 Wide range InfraRed Thermometer with laser pointer Features Wide temperature range: -58 to 1832°F (-50 to 1000°C) High 30 to 1 distance to target ratio measures smaller surface areas at greater distances High and low alarms Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low setpoints with audible alarm Min/Max/Avg plus differential between Max - Min High resolution of 0.1° up to 199.9

Suppliers

Company
Product
Description
Supplier Links
High Temperature IR Thermometer - EX42542 - InspectorTools
Ventura, CA, USA
High Temperature IR Thermometer
EX42542
High Temperature IR Thermometer EX42542
30:1 Wide range InfraRed Thermometer with laser pointer Features Wide temperature range: -58 to 1832°F (-50 to 1000°C) High 30 to 1 distance to target ratio measures smaller surface areas at greater distances High and low alarms Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low setpoints with audible alarm Min/Max/Avg plus differential between Max - Min High resolution of 0.1° up to 199.9

30:1 Wide range InfraRed Thermometer with laser pointer


Features

  • Wide temperature range: -58 to 1832°F (-50 to 1000°C)
  • High 30 to 1 distance to target ratio measures smaller surface areas at greater distances
  • High and low alarms
  • Adjustable emissivity increases measurement accuracy for different surfaces
  • Adjustable High/Low setpoints with audible alarm
  • Min/Max/Avg plus differential between Max - Min
  • High resolution of 0.1° up to 199.9
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX42542
Product Name High Temperature IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
Spectral Range 1 microns (1 micrometers)
View Details