InspectorTools High Temperature Dual Laser IR Thermometer EX42570

Description
Wide Range IR Thermometer with Type K Input and USB interface High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple input from -58 to 2498°F (-50 to 1370°C) White backlit multifunction LCD display with bargraph Fast 100 millisecond response time MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points USB interface Double molded housing Complete with Type K Temperature probe, USB cable and software, carrying case and 9V battery
Description
Wide Range IR Thermometer with Type K Input and USB interface High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple input from -58 to 2498°F (-50 to 1370°C) White backlit multifunction LCD display with bargraph Fast 100 millisecond response time MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points USB interface Double molded housing Complete with Type K Temperature probe, USB cable and software, carrying case and 9V battery

Suppliers

Company
Product
Description
Supplier Links
High Temperature Dual Laser IR Thermometer - EX42570 - InspectorTools
Ventura, CA, USA
High Temperature Dual Laser IR Thermometer
EX42570
High Temperature Dual Laser IR Thermometer EX42570
Wide Range IR Thermometer with Type K Input and USB interface High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot IR Temperature range: -58 to 3992°F (-50 to 2200°C) Type K thermocouple input from -58 to 2498°F (-50 to 1370°C) White backlit multifunction LCD display with bargraph Fast 100 millisecond response time MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values Adjustable emissivity increases measurement accuracy for different surfaces Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points USB interface Double molded housing Complete with Type K Temperature probe, USB cable and software, carrying case and 9V battery

Wide Range IR Thermometer with Type K Input and USB interface

  • High 50:1 distance to target ratio measures smaller surface areas at greater distances
  • Dual Laser Targeting indicates ideal measuring distance when two laser points converge to 1" target spot
  • IR Temperature range: -58 to 3992°F (-50 to 2200°C)
  • Type K thermocouple input from -58 to 2498°F (-50 to 1370°C)
  • White backlit multifunction LCD display with bargraph
  • Fast 100 millisecond response time
  • MAX/MIN/AVG/DIF feature displays highest, lowest, average, and MAX minus Min values
  • Adjustable emissivity increases measurement accuracy for different surfaces
  • Adjustable High/Low set points with audible alarm alerts user when temperature exceeds the programmed set points
  • USB interface
  • Double molded housing
  • Complete with Type K Temperature probe, USB cable and software, carrying case and 9V battery
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX42570
Product Name High Temperature Dual Laser IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details
Contact / Non-Contact Food Thermometer - PCE-IR 100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -55 to 350 C (-67 to 662 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details