InspectorTools Fluke-52-II Digital Input Thermometer FL674689

Description
Standard Equipment Includes: Instrument Impact absorbing holster Two 80PK-1 beaded probe thermocouples The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test toolFeatures Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in ºC, ºF, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty
Description
Standard Equipment Includes: Instrument Impact absorbing holster Two 80PK-1 beaded probe thermocouples The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test toolFeatures Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in ºC, ºF, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty

Suppliers

Company
Product
Description
Supplier Links
Ventura, CA, USA
Fluke-52-II Digital Input Thermometer
FL674689
Fluke-52-II Digital Input Thermometer FL674689
Standard Equipment Includes: Instrument Impact absorbing holster Two 80PK-1 beaded probe thermocouples The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test toolFeatures Relative time clock on MIN, MAX, and AVG provides a time reference for major events Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy Measures J, K, T, and E-types of thermocouples Readout in ºC, ºF, or Kelvin (K) Splash and dust resistant case protected by impact absorbing holster User-friendly front panel is easy to set up and operate Sleep mode increases battery life; typical 1000-hour battery life Battery door allows easy battery replacement without breaking the calibration seal Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation. 3 year warranty

Standard Equipment Includes:


  • Instrument
  • Impact absorbing holster
  • Two 80PK-1 beaded probe thermocouples

The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in a rugged, handheld test toolFeatures

  • Relative time clock on MIN, MAX, and AVG provides a time reference for major events
  • Electronic Offset function allows compensation of thermocouple errors to maximize overall accuracy
  • Measures J, K, T, and E-types of thermocouples
  • Readout in ºC, ºF, or Kelvin (K)
  • Splash and dust resistant case protected by impact absorbing holster
  • User-friendly front panel is easy to set up and operate
  • Sleep mode increases battery life; typical 1000-hour battery life
  • Battery door allows easy battery replacement without breaking the calibration seal
  • Optional ToolPak accessory allows the thermometer to hang from any metal object (with the rare earth magnet) or secure around a pipe (with hook-and-loop straps) for hands-free operation.
  • 3 year warranty
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number FL674689
Product Name Fluke-52-II Digital Input Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Range -35 to 450 C (-31 to 842 F)
View Details
Glass Float Thermometer - FLT5B - Float Line - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 250 to 1300 C (482 to 2372 F)
Spectral Range 4.8 to 5.2 microns (4.8 to 5.2 micrometers)
View Details
Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details