InspectorTools High Temperature IR Thermometer EX42540

Description
Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Automatic Data Hold when trigger released Fixed 0.95 emissivity covers 90% of surface applications Auto power off Complete with 9V battery Compact thermometer with wide temperature range from -58 to 1000°F (-50 to 538°C) Audible and visible overrange indicators
Description
Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Automatic Data Hold when trigger released Fixed 0.95 emissivity covers 90% of surface applications Auto power off Complete with 9V battery Compact thermometer with wide temperature range from -58 to 1000°F (-50 to 538°C) Audible and visible overrange indicators

Suppliers

Company
Product
Description
Supplier Links
High Temperature IR Thermometer - EX42540 - InspectorTools
Ventura, CA, USA
High Temperature IR Thermometer
EX42540
High Temperature IR Thermometer EX42540
Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Automatic Data Hold when trigger released Fixed 0.95 emissivity covers 90% of surface applications Auto power off Complete with 9V battery Compact thermometer with wide temperature range from -58 to 1000°F (-50 to 538°C) Audible and visible overrange indicators
  • Built-in laser pointer identifies target area
  • Backlighting illuminates display for taking measurements at night or in areas with low background light levels
  • High resolution of 0.1° up to 199.9°
  • Automatic Data Hold when trigger released
  • Fixed 0.95 emissivity covers 90% of surface applications
  • Auto power off
  • Complete with 9V battery
  • Compact thermometer with wide temperature range from -58 to 1000°F (-50 to 538°C)
  • Audible and visible overrange indicators
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX42540
Product Name High Temperature IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate - PCE-JR 911 - PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -40 to 500 C (-40 to 932 F)
Interface Options Serial Interface
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Fiber Optic Infrared Chamber Thermometer - SP - Spray Chamber - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 2600 C (1112 to 4712 F)
Application Type Industrial
View Details