InspectorTools Type J/K, Dual Input Thermometer w/Alarm EX421502

Description
Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable High/Low audible alarms Widest range with highest 0.05% accuracy Rugged design for field use Large dual LCD displays T1, T2 or T1-T2, plus Elapsed Time Min/Max/Avg readings Data Hold and Relative functions Programmable Hi/Lo audible alarmsFeatures Large multi-function 4-1/2 digit (20000 count) LCD Resolution to 0.1° with basic accuracy of 0.05% New watertight housing with super large 0.8” (20mm) LCD displays T1, T2 orT1-T2 LCD displays Elapsed Time Selectable °C/°F units; water resistant housing MAX/MIN, AVG, REL, and HOLD functions Programmable HI/LO audible alarms Optional J probes
Description
Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable High/Low audible alarms Widest range with highest 0.05% accuracy Rugged design for field use Large dual LCD displays T1, T2 or T1-T2, plus Elapsed Time Min/Max/Avg readings Data Hold and Relative functions Programmable Hi/Lo audible alarmsFeatures Large multi-function 4-1/2 digit (20000 count) LCD Resolution to 0.1° with basic accuracy of 0.05% New watertight housing with super large 0.8” (20mm) LCD displays T1, T2 orT1-T2 LCD displays Elapsed Time Selectable °C/°F units; water resistant housing MAX/MIN, AVG, REL, and HOLD functions Programmable HI/LO audible alarms Optional J probes

Suppliers

Company
Product
Description
Supplier Links
Type J/K, Dual Input Thermometer w/Alarm - EX421502 - InspectorTools
Ventura, CA, USA
Type J/K, Dual Input Thermometer w/Alarm
EX421502
Type J/K, Dual Input Thermometer w/Alarm EX421502
Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable High/Low audible alarms Widest range with highest 0.05% accuracy Rugged design for field use Large dual LCD displays T1, T2 or T1-T2, plus Elapsed Time Min/Max/Avg readings Data Hold and Relative functions Programmable Hi/Lo audible alarmsFeatures Large multi-function 4-1/2 digit (20000 count) LCD Resolution to 0.1° with basic accuracy of 0.05% New watertight housing with super large 0.8” (20mm) LCD displays T1, T2 orT1-T2 LCD displays Elapsed Time Selectable °C/°F units; water resistant housing MAX/MIN, AVG, REL, and HOLD functions Programmable HI/LO audible alarms Optional J probes

Standard Equipment Includes:

  • Instrument
  • 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C)
  • Rubber holster
  • 9V battery

Dual J or K input with dual display, relative and programmable High/Low audible alarms

  • Widest range with highest 0.05% accuracy
  • Rugged design for field use
  • Large dual LCD displays T1, T2 or T1-T2, plus Elapsed Time
  • Min/Max/Avg readings
  • Data Hold and Relative functions
  • Programmable Hi/Lo audible alarmsFeatures
  • Large multi-function 4-1/2 digit (20000 count) LCD
  • Resolution to 0.1° with basic accuracy of 0.05%
  • New watertight housing with super large 0.8” (20mm) LCD displays T1, T2 orT1-T2
  • LCD displays Elapsed Time
  • Selectable °C/°F units; water resistant housing
  • MAX/MIN, AVG, REL, and HOLD functions
  • Programmable HI/LO audible alarms
  • Optional J probes
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX421502
Product Name Type J/K, Dual Input Thermometer w/Alarm
Unlock Full Specs
to access all available technical data

Similar Products

UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Range -35 to ? C (-31 to ? F)
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Aluminium Production and Processing Application Pyrometer - SPOT+ AL - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 130 to 700 C (266 to 1292 F)
Application Type Industrial
View Details