InspectorTools Raytek ST80XB Infrared Laser Thermometer RAST80

Description
With a broad temperature range and improved optics for measuring temperatures from a greater distance or measuring smaller objects from the same distance, the STPro series offers a combination of accuracy in Automotive and Transportation Applications. Standard features also include a rugged rubber overmolding, a durable plastic storage case, and Extra Bright laser sighting system. ST80XB and ST80XB-IS** (Intrinsically Safe) Features: Temperature Range: -32º to 760ºC (-25º to 1400ºF) D:S (Distance to Spot size): 50:1 Typical Distance to Target (Spot): Up to 8m (25ft) Emissivity: adjustable Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: All Recall Last Reading: Yes HI/LO Alarm: Yes RTD Probe Input: Yes Single Point Laser Sighting: Yes Protective Hard Case: Yes ***ST80 XB-IS model features ST80 XB Specs and is rated by Factory Mutual to use in hazardous areas. ST20XB Features: Temperature Range: -32 to 535°C (-25 to 999°F) D:S (Distance to Spot size): 12:1 Typical Distance to Target (Spot): Up to 2m (6ft) Emissivity: pre-set to 0.95 Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: MAX only Recall Last Reading: No HI/LO Alarm: No RTD Probe Input: No Single Point Laser Sighting: Yes Protective Hard Case: Yes ST60XB Features: Temperature Range: -32º to 600ºC (-25º to 1100ºF) D:S (Distance to Spot size): 30:1 Typical Distance to Target (Spot): Up to 5m (15ft) Emissivity: adjustable Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: All Recall Last Reading: Yes HI/LO Alarm: Yes RTD Probe Input: Yes Single Point Laser Sighting: Yes Protective Hard Case
Description
With a broad temperature range and improved optics for measuring temperatures from a greater distance or measuring smaller objects from the same distance, the STPro series offers a combination of accuracy in Automotive and Transportation Applications. Standard features also include a rugged rubber overmolding, a durable plastic storage case, and Extra Bright laser sighting system. ST80XB and ST80XB-IS** (Intrinsically Safe) Features: Temperature Range: -32º to 760ºC (-25º to 1400ºF) D:S (Distance to Spot size): 50:1 Typical Distance to Target (Spot): Up to 8m (25ft) Emissivity: adjustable Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: All Recall Last Reading: Yes HI/LO Alarm: Yes RTD Probe Input: Yes Single Point Laser Sighting: Yes Protective Hard Case: Yes ***ST80 XB-IS model features ST80 XB Specs and is rated by Factory Mutual to use in hazardous areas. ST20XB Features: Temperature Range: -32 to 535°C (-25 to 999°F) D:S (Distance to Spot size): 12:1 Typical Distance to Target (Spot): Up to 2m (6ft) Emissivity: pre-set to 0.95 Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: MAX only Recall Last Reading: No HI/LO Alarm: No RTD Probe Input: No Single Point Laser Sighting: Yes Protective Hard Case: Yes ST60XB Features: Temperature Range: -32º to 600ºC (-25º to 1100ºF) D:S (Distance to Spot size): 30:1 Typical Distance to Target (Spot): Up to 5m (15ft) Emissivity: adjustable Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: All Recall Last Reading: Yes HI/LO Alarm: Yes RTD Probe Input: Yes Single Point Laser Sighting: Yes Protective Hard Case

Suppliers

Company
Product
Description
Supplier Links
Raytek ST80XB Infrared Laser Thermometer - RAST80 - InspectorTools
Ventura, CA, USA
Raytek ST80XB Infrared Laser Thermometer
RAST80
Raytek ST80XB Infrared Laser Thermometer RAST80
With a broad temperature range and improved optics for measuring temperatures from a greater distance or measuring smaller objects from the same distance, the STPro series offers a combination of accuracy in Automotive and Transportation Applications. Standard features also include a rugged rubber overmolding, a durable plastic storage case, and Extra Bright laser sighting system. ST80XB and ST80XB-IS** (Intrinsically Safe) Features: Temperature Range: -32º to 760ºC (-25º to 1400ºF) D:S (Distance to Spot size): 50:1 Typical Distance to Target (Spot): Up to 8m (25ft) Emissivity: adjustable Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: All Recall Last Reading: Yes HI/LO Alarm: Yes RTD Probe Input: Yes Single Point Laser Sighting: Yes Protective Hard Case: Yes ***ST80 XB-IS model features ST80 XB Specs and is rated by Factory Mutual to use in hazardous areas. ST20XB Features: Temperature Range: -32 to 535°C (-25 to 999°F) D:S (Distance to Spot size): 12:1 Typical Distance to Target (Spot): Up to 2m (6ft) Emissivity: pre-set to 0.95 Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: MAX only Recall Last Reading: No HI/LO Alarm: No RTD Probe Input: No Single Point Laser Sighting: Yes Protective Hard Case: Yes ST60XB Features: Temperature Range: -32º to 600ºC (-25º to 1100ºF) D:S (Distance to Spot size): 30:1 Typical Distance to Target (Spot): Up to 5m (15ft) Emissivity: adjustable Accuracy: ±1% Response Time: 500 mSec MAX, MIN, DIF, and AVG Temperatures: All Recall Last Reading: Yes HI/LO Alarm: Yes RTD Probe Input: Yes Single Point Laser Sighting: Yes Protective Hard Case

With a broad temperature range and improved optics for measuring temperatures from a greater distance or measuring smaller objects from the same distance, the STPro series offers a combination of accuracy in Automotive and Transportation Applications. Standard features also include a rugged rubber overmolding, a durable plastic storage case, and Extra Bright laser sighting system.
ST80XB and ST80XB-IS** (Intrinsically Safe) Features:

  • Temperature Range: -32º to 760ºC (-25º to 1400ºF)
  • D:S (Distance to Spot size): 50:1
  • Typical Distance to Target (Spot): Up to 8m (25ft)
  • Emissivity: adjustable
  • Accuracy: ±1%
  • Response Time: 500 mSec
  • MAX, MIN, DIF, and AVG Temperatures: All
  • Recall Last Reading: Yes
  • HI/LO Alarm: Yes
  • RTD Probe Input: Yes
  • Single Point Laser Sighting: Yes
  • Protective Hard Case: Yes
    ***ST80 XB-IS model features ST80 XB Specs and is rated by Factory Mutual to use in hazardous areas.
    ST20XB Features:
  • Temperature Range: -32 to 535°C (-25 to 999°F)
  • D:S (Distance to Spot size): 12:1
  • Typical Distance to Target (Spot): Up to 2m (6ft)
  • Emissivity: pre-set to 0.95
  • Accuracy: ±1%
  • Response Time: 500 mSec
  • MAX, MIN, DIF, and AVG Temperatures: MAX only
  • Recall Last Reading: No
  • HI/LO Alarm: No
  • RTD Probe Input: No
  • Single Point Laser Sighting: Yes
  • Protective Hard Case: Yes
    ST60XB Features:
  • Temperature Range: -32º to 600ºC (-25º to 1100ºF)
  • D:S (Distance to Spot size): 30:1
  • Typical Distance to Target (Spot): Up to 5m (15ft)
  • Emissivity: adjustable
  • Accuracy: ±1%
  • Response Time: 500 mSec
  • MAX, MIN, DIF, and AVG Temperatures: All
  • Recall Last Reading: Yes
  • HI/LO Alarm: Yes
  • RTD Probe Input: Yes
  • Single Point Laser Sighting: Yes
  • Protective Hard Case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number RAST80
Product Name Raytek ST80XB Infrared Laser Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details
Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Infrared Thermometer - SPOT+ - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 50 to 1800 C (122 to 3272 F)
Spectral Range 1 to 2.4 microns (1 to 2.4 micrometers)
View Details