InspectorTools Heavy Duty RTD Thermometer w/PC Interface EX407907

Description
Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling time of 0.4 second Built-in RS-232 PC serial interface Accepts 4 wire Pt-100Ù RTD probes with DIN connector* *RTD Probes sold seperately 850187-RTD Probe w/DIN plug, -200° to 500°C 850186-RTD Stainless steel Surface probe 850189-RTD Stainless steel Air probe, -200° to 400°C
Description
Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling time of 0.4 second Built-in RS-232 PC serial interface Accepts 4 wire Pt-100Ù RTD probes with DIN connector* *RTD Probes sold seperately 850187-RTD Probe w/DIN plug, -200° to 500°C 850186-RTD Stainless steel Surface probe 850189-RTD Stainless steel Air probe, -200° to 400°C

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty RTD Thermometer w/PC Interface - EX407907 - InspectorTools
Ventura, CA, USA
Heavy Duty RTD Thermometer w/PC Interface
EX407907
Heavy Duty RTD Thermometer w/PC Interface EX407907
Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling time of 0.4 second Built-in RS-232 PC serial interface Accepts 4 wire Pt-100Ù RTD probes with DIN connector* *RTD Probes sold seperately 850187-RTD Probe w/DIN plug, -200° to 500°C 850186-RTD Stainless steel Surface probe 850189-RTD Stainless steel Air probe, -200° to 400°C

Higher resolution to 0.01° over wide Temperature ranges

  • Wide temperature range measures to 1472°F (800° C)
  • Large 4-1/2 digit (20,000 count) LCD display
  • Built-in linearity correction with fast response
  • Sampling time of 0.4 second
  • Built-in RS-232 PC serial interface
  • Accepts 4 wire Pt-100Ù RTD probes with DIN connector*

*RTD Probes sold seperately

  • 850187-RTD Probe w/DIN plug, -200° to 500°C
  • 850186-RTD Stainless steel Surface probe
  • 850189-RTD Stainless steel Air probe, -200° to 400°C
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX407907
Product Name Heavy Duty RTD Thermometer w/PC Interface
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
Glass Float Thermometer - FLT5B - Float Line - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 250 to 1300 C (482 to 2372 F)
Spectral Range 4.8 to 5.2 microns (4.8 to 5.2 micrometers)
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details