InspectorTools EzFlex™ InfraRed Thermometer EXEZ20

Description
Non-contact InfraRed Thermometer with flexible gooseneck probe Non-contact temperature measurement from -58 to 1100ºF (-50 to 600ºC) 16" (406mm) flexible probe provides easy access for difficult to reach locations Large LCD display with backlighting Built-in laser pointer to improve aim ºF/ºC switchable Fixed emissivity (0.95) covers 90% of surface applications 8:1 Distance to Spot Ratio Automatic Data Hold and auto power off Complete with 9V battery and carrying case
Description
Non-contact InfraRed Thermometer with flexible gooseneck probe Non-contact temperature measurement from -58 to 1100ºF (-50 to 600ºC) 16" (406mm) flexible probe provides easy access for difficult to reach locations Large LCD display with backlighting Built-in laser pointer to improve aim ºF/ºC switchable Fixed emissivity (0.95) covers 90% of surface applications 8:1 Distance to Spot Ratio Automatic Data Hold and auto power off Complete with 9V battery and carrying case

Suppliers

Company
Product
Description
Supplier Links
EzFlex™ InfraRed Thermometer - EXEZ20 - InspectorTools
Ventura, CA, USA
EzFlex™ InfraRed Thermometer
EXEZ20
EzFlex™ InfraRed Thermometer EXEZ20
Non-contact InfraRed Thermometer with flexible gooseneck probe Non-contact temperature measurement from -58 to 1100ºF (-50 to 600ºC) 16" (406mm) flexible probe provides easy access for difficult to reach locations Large LCD display with backlighting Built-in laser pointer to improve aim ºF/ºC switchable Fixed emissivity (0.95) covers 90% of surface applications 8:1 Distance to Spot Ratio Automatic Data Hold and auto power off Complete with 9V battery and carrying case

Non-contact InfraRed Thermometer with flexible gooseneck probe

  • Non-contact temperature measurement from -58 to 1100ºF (-50 to 600ºC)
  • 16" (406mm) flexible probe provides easy access for difficult to reach locations
  • Large LCD display with backlighting
  • Built-in laser pointer to improve aim
  • ºF/ºC switchable
  • Fixed emissivity (0.95) covers 90% of surface applications
  • 8:1 Distance to Spot Ratio
  • Automatic Data Hold and auto power off
  • Complete with 9V battery and carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EXEZ20
Product Name EzFlex™ InfraRed Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Gold Cup Reference Pyrometer -  - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1300 C (572 to 2372 F)
Spectral Range 1.6 microns (1.6 micrometers)
View Details