InspectorTools Pocket IR Thermometer EXIR201

Description
Wide temperature range from -58°F to 518°F without contact Built-in laser pointer to improve aim °F/°C switchable Fixed emissivity (0.95) covers 90% of surface applications 6:1 field of view Visual overrange indicator Data hold and Max hold Pocket size meter Complete with two AAA batteries Features Applications: Measure surface temperature of objects which are difficult to reach or unsafe to contact Measure hot spots in electrical panels and equipment In-process temperature measurements
Description
Wide temperature range from -58°F to 518°F without contact Built-in laser pointer to improve aim °F/°C switchable Fixed emissivity (0.95) covers 90% of surface applications 6:1 field of view Visual overrange indicator Data hold and Max hold Pocket size meter Complete with two AAA batteries Features Applications: Measure surface temperature of objects which are difficult to reach or unsafe to contact Measure hot spots in electrical panels and equipment In-process temperature measurements

Suppliers

Company
Product
Description
Supplier Links
Pocket IR Thermometer - EXIR201 - InspectorTools
Ventura, CA, USA
Pocket IR Thermometer
EXIR201
Pocket IR Thermometer EXIR201
Wide temperature range from -58°F to 518°F without contact Built-in laser pointer to improve aim °F/°C switchable Fixed emissivity (0.95) covers 90% of surface applications 6:1 field of view Visual overrange indicator Data hold and Max hold Pocket size meter Complete with two AAA batteries Features Applications: Measure surface temperature of objects which are difficult to reach or unsafe to contact Measure hot spots in electrical panels and equipment In-process temperature measurements
  • Wide temperature range from -58°F to 518°F without contact
  • Built-in laser pointer to improve aim
  • °F/°C switchable
  • Fixed emissivity (0.95) covers 90% of surface applications
  • 6:1 field of view
  • Visual overrange indicator
  • Data hold and Max hold
  • Pocket size meter
  • Complete with two AAA batteries

Features
Applications:

  • Measure surface temperature of objects which are difficult to reach or unsafe to contact
  • Measure hot spots in electrical panels and equipment
  • In-process temperature measurements
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EXIR201
Product Name Pocket IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT309C Industrial Infrared Thermometer - UT309C - Uni-Trend US
Specs
Range -35 to ? C (-31 to ? F)
View Details
Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details