InspectorTools Waterproof Lollipop with auto-calibration DE11050

Description
Use the Waterproof Lollipop Min/Max Thermometer to verify dishwasher temperature, ensuring that your cookware and dishes have been properly sanitized. The thermometer is completely waterproof for repeated commercial dishwasher use. It can be used where steam or condensation is a problem, or it can be completely submerged into water. With minimum and maximum memory capability, it will record the lowest and highest temperature reached from last reset, between -40°F to 311°F (-40°C to 155°C) and is accurate within ± 0.1°F(± 0.1°C). This waterproof instrument is an ideal food service thermometer for HACCP compliance. Applications: Use to measure temperature of food that is being cooked, cooled or held. Ideal for use in commercial dishwashers. With its new auto-calibration feature and the thermometer's min/max feature, users can quickly verify and quantify the final rinse temperature in commercial potwashers and dishwashers. °C/°F selectable Min/Max reading memory Can be auto calibrated, NSF Certified See-through probe cover with pocket clip on back Waterproof housing - completely submersible Continuous min/max temperature recording until thermometer shuts off or resets Small-diameter probe ideal for measuring temperature of "thin mass" food such as meat patties and chicken/fish fillets (FDA Food Code 4-302.12B)
Description
Use the Waterproof Lollipop Min/Max Thermometer to verify dishwasher temperature, ensuring that your cookware and dishes have been properly sanitized. The thermometer is completely waterproof for repeated commercial dishwasher use. It can be used where steam or condensation is a problem, or it can be completely submerged into water. With minimum and maximum memory capability, it will record the lowest and highest temperature reached from last reset, between -40°F to 311°F (-40°C to 155°C) and is accurate within ± 0.1°F(± 0.1°C). This waterproof instrument is an ideal food service thermometer for HACCP compliance. Applications: Use to measure temperature of food that is being cooked, cooled or held. Ideal for use in commercial dishwashers. With its new auto-calibration feature and the thermometer's min/max feature, users can quickly verify and quantify the final rinse temperature in commercial potwashers and dishwashers. °C/°F selectable Min/Max reading memory Can be auto calibrated, NSF Certified See-through probe cover with pocket clip on back Waterproof housing - completely submersible Continuous min/max temperature recording until thermometer shuts off or resets Small-diameter probe ideal for measuring temperature of "thin mass" food such as meat patties and chicken/fish fillets (FDA Food Code 4-302.12B)

Suppliers

Company
Product
Description
Supplier Links
Waterproof Lollipop with auto-calibration - DE11050 - InspectorTools
Ventura, CA, USA
Waterproof Lollipop with auto-calibration
DE11050
Waterproof Lollipop with auto-calibration DE11050
Use the Waterproof Lollipop Min/Max Thermometer to verify dishwasher temperature, ensuring that your cookware and dishes have been properly sanitized. The thermometer is completely waterproof for repeated commercial dishwasher use. It can be used where steam or condensation is a problem, or it can be completely submerged into water. With minimum and maximum memory capability, it will record the lowest and highest temperature reached from last reset, between -40°F to 311°F (-40°C to 155°C) and is accurate within ± 0.1°F(± 0.1°C). This waterproof instrument is an ideal food service thermometer for HACCP compliance. Applications: Use to measure temperature of food that is being cooked, cooled or held. Ideal for use in commercial dishwashers. With its new auto-calibration feature and the thermometer's min/max feature, users can quickly verify and quantify the final rinse temperature in commercial potwashers and dishwashers. °C/°F selectable Min/Max reading memory Can be auto calibrated, NSF Certified See-through probe cover with pocket clip on back Waterproof housing - completely submersible Continuous min/max temperature recording until thermometer shuts off or resets Small-diameter probe ideal for measuring temperature of "thin mass" food such as meat patties and chicken/fish fillets (FDA Food Code 4-302.12B)

Use the Waterproof Lollipop Min/Max Thermometer to verify dishwasher temperature, ensuring that your cookware and dishes have been properly sanitized.
The thermometer is completely waterproof for repeated commercial dishwasher use. It can be used where steam or condensation is a problem, or it can be completely submerged into water.
With minimum and maximum memory capability, it will record the lowest and highest temperature reached from last reset, between -40°F to 311°F (-40°C to 155°C) and is accurate within ± 0.1°F(± 0.1°C).
This waterproof instrument is an ideal food service thermometer for HACCP compliance.
Applications: Use to measure temperature of food that is being cooked, cooled or held. Ideal for use in commercial dishwashers. With its new auto-calibration feature and the thermometer's min/max feature, users can quickly verify and quantify the final rinse temperature in commercial potwashers and dishwashers.

  • °C/°F selectable
  • Min/Max reading memory
  • Can be auto calibrated, NSF Certified
  • See-through probe cover with pocket clip on back
  • Waterproof housing - completely submersible
  • Continuous min/max temperature recording until thermometer shuts off or resets
  • Small-diameter probe ideal for measuring temperature of "thin mass" food such as meat patties and chicken/fish fillets (FDA Food Code 4-302.12B)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number DE11050
Product Name Waterproof Lollipop with auto-calibration
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometer PCE-JR 911-ICA incl. ISO Calibration Certificate - PCE-JR 911 - PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -40 to 500 C (-40 to 932 F)
Interface Options Serial Interface
View Details
Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details