InspectorTools 68IS Intrinsically Safe Infrared Thermometer FL2442010

Description
The 68IS (Intrinsically Safe) model is approved by Factory Mutual Research, a USA organization, for use in hazardous locations. Factory Mutual Research Intrinsically Safe approval, including probe (Intrinsically Safe, Class I, Division 1, Groups A, B,C,D Class I, Zone 0, AEx ia IIC, T4 at 50 C when used with 9 V alkaline battery.) Approval does not apply to atmosphere containing coal dust, grain dust, metal dust, or fibers. Check your national and company regulations to determine if this approval is appropriate for your situation. Not available for purchase in Europe. Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service. Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device. Features: Laser guided sighting system for easy targeting with 1 % accuracy 12-point data logging Advanced optics to measure smaller targets at greater distances Adjustable emissivity for more accurate temperature measurements Selectable MAX, MIN, DIF and AVG functions that display values instantly with Hi/Lo Alarm Expanded measurement range up to 760 ºC (1400 ºF) Includes probe accessory available for dual contact and non-contact temperature measurements Specifications: Backlit display for use in poorly lit areas Holds temperature readings Temperaure Range: -32 to 760 ºC (-25 to 1400 ºF) MIN/MAX/AVG Datalogging Hi-Lo Alarm Distance to Spot Ratio: 50:1 Includes RTD probe (contact temperature measurement) Emissivity: Digitally adjustable (from 0.1 to 1.0 by 0.01) Measurement Accuracy -32 to -26 ºC (-25 to -15 ºF): ±3 ºC (±5 ºF) -26 to -18 ºC (-15 to 0 ºF): ±2.5 ºC (±4 ºF) -18 to 23 ºC (-0 to 73 ºF): ±2 ºC (±3 ºF) For targets above 23 ºC (73 ºF): ±1% of reading or ±1 ºC (±2 ºF), whichever is greater
Description
The 68IS (Intrinsically Safe) model is approved by Factory Mutual Research, a USA organization, for use in hazardous locations. Factory Mutual Research Intrinsically Safe approval, including probe (Intrinsically Safe, Class I, Division 1, Groups A, B,C,D Class I, Zone 0, AEx ia IIC, T4 at 50 C when used with 9 V alkaline battery.) Approval does not apply to atmosphere containing coal dust, grain dust, metal dust, or fibers. Check your national and company regulations to determine if this approval is appropriate for your situation. Not available for purchase in Europe. Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service. Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device. Features: Laser guided sighting system for easy targeting with 1 % accuracy 12-point data logging Advanced optics to measure smaller targets at greater distances Adjustable emissivity for more accurate temperature measurements Selectable MAX, MIN, DIF and AVG functions that display values instantly with Hi/Lo Alarm Expanded measurement range up to 760 ºC (1400 ºF) Includes probe accessory available for dual contact and non-contact temperature measurements Specifications: Backlit display for use in poorly lit areas Holds temperature readings Temperaure Range: -32 to 760 ºC (-25 to 1400 ºF) MIN/MAX/AVG Datalogging Hi-Lo Alarm Distance to Spot Ratio: 50:1 Includes RTD probe (contact temperature measurement) Emissivity: Digitally adjustable (from 0.1 to 1.0 by 0.01) Measurement Accuracy -32 to -26 ºC (-25 to -15 ºF): ±3 ºC (±5 ºF) -26 to -18 ºC (-15 to 0 ºF): ±2.5 ºC (±4 ºF) -18 to 23 ºC (-0 to 73 ºF): ±2 ºC (±3 ºF) For targets above 23 ºC (73 ºF): ±1% of reading or ±1 ºC (±2 ºF), whichever is greater

Suppliers

Company
Product
Description
Supplier Links
68IS Intrinsically Safe Infrared Thermometer - FL2442010 - InspectorTools
Ventura, CA, USA
68IS Intrinsically Safe Infrared Thermometer
FL2442010
68IS Intrinsically Safe Infrared Thermometer FL2442010
The 68IS (Intrinsically Safe) model is approved by Factory Mutual Research, a USA organization, for use in hazardous locations. Factory Mutual Research Intrinsically Safe approval, including probe (Intrinsically Safe, Class I, Division 1, Groups A, B,C,D Class I, Zone 0, AEx ia IIC, T4 at 50 C when used with 9 V alkaline battery.) Approval does not apply to atmosphere containing coal dust, grain dust, metal dust, or fibers. Check your national and company regulations to determine if this approval is appropriate for your situation. Not available for purchase in Europe. Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service. Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device. Features: Laser guided sighting system for easy targeting with 1 % accuracy 12-point data logging Advanced optics to measure smaller targets at greater distances Adjustable emissivity for more accurate temperature measurements Selectable MAX, MIN, DIF and AVG functions that display values instantly with Hi/Lo Alarm Expanded measurement range up to 760 ºC (1400 ºF) Includes probe accessory available for dual contact and non-contact temperature measurements Specifications: Backlit display for use in poorly lit areas Holds temperature readings Temperaure Range: -32 to 760 ºC (-25 to 1400 ºF) MIN/MAX/AVG Datalogging Hi-Lo Alarm Distance to Spot Ratio: 50:1 Includes RTD probe (contact temperature measurement) Emissivity: Digitally adjustable (from 0.1 to 1.0 by 0.01) Measurement Accuracy -32 to -26 ºC (-25 to -15 ºF): ±3 ºC (±5 ºF) -26 to -18 ºC (-15 to 0 ºF): ±2.5 ºC (±4 ºF) -18 to 23 ºC (-0 to 73 ºF): ±2 ºC (±3 ºF) For targets above 23 ºC (73 ºF): ±1% of reading or ±1 ºC (±2 ºF), whichever is greater

The 68IS (Intrinsically Safe) model is approved by Factory Mutual Research, a USA organization, for use in hazardous locations. Factory Mutual Research Intrinsically Safe approval, including probe (Intrinsically Safe, Class I, Division 1, Groups A, B,C,D Class I, Zone 0, AEx ia IIC, T4 at 50 C when used with 9 V alkaline battery.) Approval does not apply to atmosphere containing coal dust, grain dust, metal dust, or fibers. Check your national and company regulations to determine if this approval is appropriate for your situation. Not available for purchase in Europe.
Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete range of applications. And Fluke backs its tools with the industry’s best warranty and highest rated customer service.
Reach for a rugged Fluke 60 series IR thermometer for jobs requiring temperature measurement in hard-to-reach, hot, rotating, or dangerous situations Get accurate readings over a broad range of temperatures -40°C to 760°C (-40 °F to 1400 °F). Plus, the enhanced optics allow you to measure smaller objects further away. All with a comfortable and easy to use handheld device.
Features:

  • Laser guided sighting system for easy targeting with 1 % accuracy
  • 12-point data logging
  • Advanced optics to measure smaller targets at greater distances
  • Adjustable emissivity for more accurate temperature measurements
  • Selectable MAX, MIN, DIF and AVG functions that display values instantly with Hi/Lo Alarm
  • Expanded measurement range up to 760 ºC (1400 ºF)
  • Includes probe accessory available for dual contact and non-contact temperature measurements
    Specifications:
  • Backlit display for use in poorly lit areas
  • Holds temperature readings
  • Temperaure Range: -32 to 760 ºC (-25 to 1400 ºF)
  • MIN/MAX/AVG
  • Datalogging
  • Hi-Lo Alarm
  • Distance to Spot Ratio: 50:1
  • Includes RTD probe (contact temperature measurement)
  • Emissivity: Digitally adjustable (from 0.1 to 1.0 by 0.01)
    Measurement Accuracy
  • -32 to -26 ºC (-25 to -15 ºF): ±3 ºC (±5 ºF)
  • -26 to -18 ºC (-15 to 0 ºF): ±2.5 ºC (±4 ºF)
  • -18 to 23 ºC (-0 to 73 ºF): ±2 ºC (±3 ºF)
    For targets above 23 ºC (73 ºF): ±1% of reading or ±1 ºC (±2 ºF), whichever is greater
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number FL2442010
Product Name 68IS Intrinsically Safe Infrared Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Non-contact Infrared Thermometer - VDT+ Vapour Deposition - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 1000 to 2500 C (1832 to 4532 F)
Spectral Range 4.8 to 5.2 microns (4.8 to 5.2 micrometers)
View Details
Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details