InspectorTools Wide Range IR Thermometer w/Type K Input EX42515

Description
Standard Equipment Includes: Thermometer w/9V Battery Type K Thermocouple Sensor Carrying Case Measures both non-contact and contact temperature plus stores up to 20 readings Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display with bright backlight for easy-to-read measurements and programming parameters Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed
Description
Standard Equipment Includes: Thermometer w/9V Battery Type K Thermocouple Sensor Carrying Case Measures both non-contact and contact temperature plus stores up to 20 readings Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display with bright backlight for easy-to-read measurements and programming parameters Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed

Suppliers

Company
Product
Description
Supplier Links
Wide Range IR Thermometer w/Type K Input - EX42515 - InspectorTools
Ventura, CA, USA
Wide Range IR Thermometer w/Type K Input
EX42515
Wide Range IR Thermometer w/Type K Input EX42515
Standard Equipment Includes: Thermometer w/9V Battery Type K Thermocouple Sensor Carrying Case Measures both non-contact and contact temperature plus stores up to 20 readings Wide temperature range for IR temperature and type K thermocouple measurements Automatic emissivity adjustment (for temperatures 212ºF or higher) Memory stores up to 20 readings Large LCD display with bright backlight for easy-to-read measurements and programming parameters Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed

Standard Equipment Includes:

  • Thermometer w/9V Battery
  • Type K Thermocouple Sensor
  • Carrying Case

Measures both non-contact and contact temperature plus stores up to 20 readings

  • Wide temperature range for IR temperature and type K thermocouple measurements
  • Automatic emissivity adjustment (for temperatures 212ºF or higher)
  • Memory stores up to 20 readings
  • Large LCD display with bright backlight for easy-to-read measurements and programming parameters
  • Adjustable high/low alarm alerts user visually and audibly when temperature exceeds programmed
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX42515
Product Name Wide Range IR Thermometer w/Type K Input
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
Non-Contact Infrared Spot Pyrometer - SPOT+ MM - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 1800 C (1112 to 3272 F)
Application Type Laboratory
View Details
Pyrometer PCE-IR 1300 - PCE-IR 1300 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 0.0 to 1300 C (32 to 2372 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details