InspectorTools High Temperature IR Thermometer EX42545

Description
Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Adjustable emissivity Wide temperature range from -58 to 1832°F (-50 to 1000°C)
Description
Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Adjustable emissivity Wide temperature range from -58 to 1832°F (-50 to 1000°C)

Suppliers

Company
Product
Description
Supplier Links
High Temperature IR Thermometer - EX42545 - InspectorTools
Ventura, CA, USA
High Temperature IR Thermometer
EX42545
High Temperature IR Thermometer EX42545
Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Adjustable emissivity Wide temperature range from -58 to 1832°F (-50 to 1000°C)

Measures up to 1832°F with 50 to 1 distance to target ratio

  • High and low alarm set points
  • Built-in laser pointer identifies target area
  • Backlighting illuminates display for taking measurements at night or in areas with low background light levels
  • High resolution of 0.1° up to 199.9°
  • Adjustable emissivity
  • Wide temperature range from -58 to 1832°F (-50 to 1000°C)
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX42545
Product Name High Temperature IR Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Range -35 to 450 C (-31 to 842 F)
View Details
Infrared Thermometer - SPOT+ GS Pyrometer - Galvanized and Galvannealed Strip - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 125 to 1000 C (257 to 1832 F)
Application Type Industrial
View Details
Pyrometer PCE-IR 1800 - PCE-IR 1800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range 650 to 1800 C (1202 to 3272 F)
Spectral Range 1 microns (1 micrometers)
View Details