InspectorTools 42511: Dual Laser InfraRed Thermometer EX42511

Description
response 12:1 InfraRed Thermometer with backlit dual LCD display Features: Dual laser for accurate targeting with fast (0.15s) response time At 12" (30.5cm) distance two laser points converge to 1" target spot Temperature range: -58 to 1100°F (-50 to 600°C) 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max
Description
response 12:1 InfraRed Thermometer with backlit dual LCD display Features: Dual laser for accurate targeting with fast (0.15s) response time At 12" (30.5cm) distance two laser points converge to 1" target spot Temperature range: -58 to 1100°F (-50 to 600°C) 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max

Suppliers

Company
Product
Description
Supplier Links
42511: Dual Laser InfraRed Thermometer - EX42511 - InspectorTools
Ventura, CA, USA
42511: Dual Laser InfraRed Thermometer
EX42511
42511: Dual Laser InfraRed Thermometer EX42511
response 12:1 InfraRed Thermometer with backlit dual LCD display Features: Dual laser for accurate targeting with fast (0.15s) response time At 12" (30.5cm) distance two laser points converge to 1" target spot Temperature range: -58 to 1100°F (-50 to 600°C) 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface 0.1°F/°C max

response 12:1 InfraRed Thermometer with backlit dual LCD display
Features:

  • Dual laser for accurate targeting with fast (0.15s) response time
  • At 12" (30.5cm) distance two laser points converge to 1" target spot
  • Temperature range: -58 to 1100°F (-50 to 600°C)
  • 0.10 to 1.00 adjustable emissivity increases measurement accuracy for different surface
  • 0.1°F/°C max
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number EX42511
Product Name 42511: Dual Laser InfraRed Thermometer
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT305S Industrial Infrared Thermometer - UT305S - Uni-Trend US
Specs
Range -50 to ? C (-58 to ? F)
View Details
Gold Cup Reference Pyrometer -  - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1300 C (572 to 2372 F)
Spectral Range 1.6 microns (1.6 micrometers)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details