InspectorTools 574NI Precision Infrared Thermometer w/Logging FL2436620

Description
Standard Equipment Includes: Precision Nonincendive Infrared Thermometer w/Logging Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. The 574 nonincendive model is approved by Factory Mutual, a US organization, for use in hazardous locations*. Please check your national and company safety regulations to determine if this approval is acceptable for your particular situation and region. Fluke 574NI is not for sale in EuropeFeatures Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement DIF/AVG measurement calculations instantly computed 100 temperature data logging capability for easy route review 30 pre-set common material emissivity values for most accurate temperature readings Audible and visible HI and LO temperature alarm for instant recognition Thermocouple K probe input for contact temperature measurements with same unit Customizable log names, alarms, and emissivity values for more efficient, less error-prone predictive maintenance routes Unique to the 574 Model
Description
Standard Equipment Includes: Precision Nonincendive Infrared Thermometer w/Logging Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. The 574 nonincendive model is approved by Factory Mutual, a US organization, for use in hazardous locations*. Please check your national and company safety regulations to determine if this approval is acceptable for your particular situation and region. Fluke 574NI is not for sale in EuropeFeatures Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement DIF/AVG measurement calculations instantly computed 100 temperature data logging capability for easy route review 30 pre-set common material emissivity values for most accurate temperature readings Audible and visible HI and LO temperature alarm for instant recognition Thermocouple K probe input for contact temperature measurements with same unit Customizable log names, alarms, and emissivity values for more efficient, less error-prone predictive maintenance routes Unique to the 574 Model

Suppliers

Company
Product
Description
Supplier Links
574NI Precision Infrared Thermometer w/Logging - FL2436620 - InspectorTools
Ventura, CA, USA
574NI Precision Infrared Thermometer w/Logging
FL2436620
574NI Precision Infrared Thermometer w/Logging FL2436620
Standard Equipment Includes: Precision Nonincendive Infrared Thermometer w/Logging Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation. The 574 nonincendive model is approved by Factory Mutual, a US organization, for use in hazardous locations*. Please check your national and company safety regulations to determine if this approval is acceptable for your particular situation and region. Fluke 574NI is not for sale in EuropeFeatures Backlit display for poorly lit areas Last ten temperature readings displayed on bar graph for easy reference Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy) Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area Close-focus option available for specialized applications MIN/MAX measurements calculations instantly computed Audible and visible HI temperature alarm for instant recognition Comfortable, overmolded pistol grip makes target sighting easy Adjustable emissivity setting (.01 increments) for more accurate measurement DIF/AVG measurement calculations instantly computed 100 temperature data logging capability for easy route review 30 pre-set common material emissivity values for most accurate temperature readings Audible and visible HI and LO temperature alarm for instant recognition Thermocouple K probe input for contact temperature measurements with same unit Customizable log names, alarms, and emissivity values for more efficient, less error-prone predictive maintenance routes Unique to the 574 Model

Standard Equipment Includes:

  • Precision Nonincendive Infrared Thermometer w/Logging
  • Durable hard case
  • Thermocouple K probe
  • Power supply
  • RS232 data cable
  • Data graphing, storage, and analysis software
  • 2 AA batteries

The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 570 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance.
From close-up electrical connections, to distant room balancing checks, the Fluke 570 series can take IR temperature measurements with ease. Predictive maintenance professionals requiring analysis and documentation use the 574 or 576 models, with 100-point data logging and digital photographs (576-only) with the included software for graphing and analysis for follow-up reporting and documentation.
The 574 nonincendive model is approved by Factory Mutual, a US organization, for use in hazardous locations*. Please check your national and company safety regulations to determine if this approval is acceptable for your particular situation and region.
Fluke 574NI is not for sale in EuropeFeatures

  • Backlit display for poorly lit areas
  • Last ten temperature readings displayed on bar graph for easy reference
  • Enhanced optics (distance to spot ratio up to 60:1) allow measurements of smaller objects from farther away
  • Coaxial three-dot laser sighting system highlights the true diameter of measurement spots at all distances (90% energy)
  • Extra bright appearing 635nm laser (tested to the same safety and power standards as less bright laser sights) to clearly highlight the targeted area
  • Close-focus option available for specialized applications
  • MIN/MAX measurements calculations instantly computed
  • Audible and visible HI temperature alarm for instant recognition
  • Comfortable, overmolded pistol grip makes target sighting easy
  • Adjustable emissivity setting (.01 increments) for more accurate measurement
  • DIF/AVG measurement calculations instantly computed
  • 100 temperature data logging capability for easy route review
  • 30 pre-set common material emissivity values for most accurate temperature readings
  • Audible and visible HI and LO temperature alarm for instant recognition
  • Thermocouple K probe input for contact temperature measurements with same unit
  • Customizable log names, alarms, and emissivity values for more efficient, less error-prone predictive maintenance routes Unique to the 574 Model
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Infrared Thermometers
Product Number FL2436620
Product Name 574NI Precision Infrared Thermometer w/Logging
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Infrared Scanning System - HotSpotIR - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 20 to 600 C (68 to 1112 F)
Spectral Range 3 to 5 microns (3 to 5 micrometers)
View Details
Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details