Abracon, LLC ARJ11D ARJ11D-MASG-B-A-GMU2

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ11D - ARJ11D-MASG-B-A-GMU2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.59 mm Width: 16.25 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ11D
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.59 mm
  • Width: 16.25 mm
  • Height: 13.84 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJ11D-MASG-B-A-GMU2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ11D-MASG-B-A-GMU2
Modular Connectors / Ethernet Connectors ARJ11D-MASG-B-A-GMU2
Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Modular Connectors / Ethernet Connectors IEEE 802.3ab RJ45 0C to +70C

Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - ARJ11D-MASG-B-A-GMU2-ND - DigiKey
Thief River Falls, MN, United States
Modular Connector Jacks With Magnetics
ARJ11D-MASG-B-A-GMU2-ND
Modular Connector Jacks With Magnetics ARJ11D-MASG-B-A-GMU2-ND
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number ARJ11D-MASG-B-A-GMU2 ARJ11D-MASG-B-A-GMU2 ARJ11D-MASG-B-A-GMU2-ND
Product Name ARJ11D Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 Modular Connector and RJ Connector RJ-11; RJ-45
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect
Specs
Category Board to Board Connector
View Details
FPC/FFC Connector - XF2M Series - Omron Electronic Components – Americas
Omron Electronic Components – Americas
Specs
Connector Type FPC / FFC
Gender Male / Plug
Termination Through Hole
View Details
20+20 Pos. Female DIL Vertical SMT Conn. (T+R) - F10-10204045R - Harwin Plc
Specs
Gender Female / Jack
Current Rating 0.4 amps
Contact Pitch 0.5000 mm (0.0197 inch)
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details