Abracon, LLC ARJM11B ARJM11B1-502-AB-EW2

Description
RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJM11B - ARJM11B1-502-AB-EW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11B
  • IEEE Standard: 802.3ab
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Down
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
365-ARJM11B1-502-AB-EW2
Electronic Connector 365-ARJM11B1-502-AB-EW2
CONN JACK 1PORT 1000 BASE-T PCB Product overview: ARJM11B1-502-AB-EW2 from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJM11B1-502-AB- EW2 can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 1000 BASE-T PCB Product overview: ARJM11B1-502-AB-EW2 from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJM11B1-502-AB-EW2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-14155-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-14155-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-14155-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJM11B1-502-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM11B1-502-AB-EW2
Modular Connectors / Ethernet Connectors ARJM11B1-502-AB-EW2
Modular Connectors / Ethernet Connectors RJ45 JACK W/MAG 1000Base-T

Modular Connectors / Ethernet Connectors RJ45 JACK W/MAG 1000Base-T

Buy Now Datasheet
Telecom And Datacom Connector Rohs Compliant Abracon - 09AK0080 - Newark, An Avnet Company
Chicago, IL, United States
Telecom And Datacom Connector Rohs Compliant Abracon
09AK0080
Telecom And Datacom Connector Rohs Compliant Abracon 09AK0080
TELECOM AND DATACOM CONNECTOR ROHS COMPLIANT: YES

TELECOM AND DATACOM CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Abracon, LLC ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ARJM11B1-502-AB-EW2 365-ARJM11B1-502-AB-EW2 535-14155-ND ARJM11B1-502-AB-EW2 09AK0080
Product Name ARJM11B Electronic Connector Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Telecom And Datacom Connector Rohs Compliant Abracon
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data