Abracon, LLC ARJ-150A ARJ-150A

Description
RoHS/RoHS II Compliant Series: ARJ-150A IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 27.4 mm Width: 18.85 mm Height: 30.52 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJ-150A IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 27.4 mm Width: 18.85 mm Height: 30.52 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ-150A - ARJ-150A - Abracon, LLC
Spicewood, TX, United States
ARJ-150A
ARJ-150A
ARJ-150A ARJ-150A
RoHS/RoHS II Compliant Series: ARJ-150A IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 27.4 mm Width: 18.85 mm Height: 30.52 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJ-150A
  • IEEE Standard: 802.3ab
  • Connector Type: RJ45 and 2 USB Combo
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 27.4 mm
  • Width: 18.85 mm
  • Height: 30.52 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-13144-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-13144-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-13144-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ-150A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ-150A
Modular Connectors / Ethernet Connectors ARJ-150A
Modular Connectors / Ethernet Connectors 1000 BASE-TX 3 Ports W/magnetics

Modular Connectors / Ethernet Connectors 1000 BASE-TX 3 Ports W/magnetics

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ-150A 535-13144-ND ARJ-150A
Product Name ARJ-150A Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1447-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
MHD Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
PCB Sockets - 1224758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details