Abracon, LLC ARJ-202A ARJ-202A

Description
RoHS/RoHS II Compliant Series: ARJ-202A IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote
Description
RoHS/RoHS II Compliant Series: ARJ-202A IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ARJ-202A is a tab-up RJ45 connector designed for 1000Base-T applications, compliant with the IEEE802.3 standard. It features a compact size of 31.20 x 13.55 x 25.45 mm and operates effectively within an extended temperature range of -40°C to +85°C. The connector supports Auto MDIX functionality and is suitable for use with CAT 3, 5e, and 6 cables, providing signal conditioning, EMI suppression, and isolation. It has a minimum inductance of 350µH at 100KHz with an 8mA bias current, and an insertion loss of -1.0 dB across a frequency range of 1-100 MHz. The ARJ-202A is RoHS compliant and has a peak wave solder temperature of 260°C. It is packaged in trays of 90 pieces, making it suitable for commercial, industrial, and automotive applications.

Datasheet Summary
Powered by GS/AI

The ARJ-202A is a tab-up RJ45 connector designed for 1000Base-T applications, compliant with the IEEE802.3 standard. It features a compact size of 31.20 x 13.55 x 25.45 mm and operates effectively within an extended temperature range of -40°C to +85°C. The connector supports Auto MDIX functionality and is suitable for use with CAT 3, 5e, and 6 cables, providing signal conditioning, EMI suppression, and isolation. It has a minimum inductance of 350µH at 100KHz with an 8mA bias current, and an insertion loss of -1.0 dB across a frequency range of 1-100 MHz. The ARJ-202A is RoHS compliant and has a peak wave solder temperature of 260°C. It is packaged in trays of 90 pieces, making it suitable for commercial, industrial, and automotive applications.

Suppliers

Company
Product
Description
Supplier Links
ARJ-202A - ARJ-202A - Abracon, LLC
Spicewood, TX, United States
ARJ-202A
ARJ-202A
ARJ-202A ARJ-202A
RoHS/RoHS II Compliant Series: ARJ-202A IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJ-202A
  • IEEE Standard: 802.3ab
  • Connector Type: 1x2 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 2
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 25.4 mm
  • Width: 31 mm
  • Height: 13.55 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-13151-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-13151-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-13151-ND
CONN JACK 2PORT PCB

CONN JACK 2PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ-202A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ-202A
Modular Connectors / Ethernet Connectors ARJ-202A
Modular Connectors / Ethernet Connectors 1000 BASE-T 2 ports W/magnetics

Modular Connectors / Ethernet Connectors 1000 BASE-T 2 ports W/magnetics

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ-202A 535-13151-ND ARJ-202A
Product Name ARJ-202A Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data