Abracon, LLC ARJ-150C ARJ-150C

Description
RoHS/RoHS II Compliant Series: ARJ-150C IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 27.4 mm Width: 18.85 mm Height: 30.52 mm Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ARJ-150C IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 27.4 mm Width: 18.85 mm Height: 30.52 mm Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ-150C - ARJ-150C - Abracon, LLC
Spicewood, TX, United States
ARJ-150C
ARJ-150C
ARJ-150C ARJ-150C
RoHS/RoHS II Compliant Series: ARJ-150C IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 27.4 mm Width: 18.85 mm Height: 30.52 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJ-150C
  • IEEE Standard: 802.3ab
  • Connector Type: RJ45 and 2 USB Combo
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 27.4 mm
  • Width: 18.85 mm
  • Height: 30.52 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJ-150C - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ-150C
Modular Connectors / Ethernet Connectors ARJ-150C
Modular Connectors / Ethernet Connectors 1000 BASE-TX 3 Ports W/magnetics

Modular Connectors / Ethernet Connectors 1000 BASE-TX 3 Ports W/magnetics

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors
Product Number ARJ-150C ARJ-150C
Product Name ARJ-150C Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data