Abracon, LLC ARJM11C ARJM11C7-104-AB-EW2

Description
RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJM11C - ARJM11C7-104-AB-EW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11C
  • IEEE Standard: 802.3ab/802.3bt
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: POE+
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-14148-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-14148-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-14148-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connector Jacks With Magnetics - ARJM11C7-104-AB-EW2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
ARJM11C7-104-AB-EW2
Modular Connector Jacks With Magnetics ARJM11C7-104-AB-EW2
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJM11C7-104-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM11C7-104-AB-EW2
Modular Connectors / Ethernet Connectors ARJM11C7-104-AB-EW2
Modular Connectors / Ethernet Connectors PoE+ RJ45 W/MAG 100Base-T

Modular Connectors / Ethernet Connectors PoE+ RJ45 W/MAG 100Base-T

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ARJM11C7-104-AB-EW2 535-14148-ND ARJM11C7-104-AB-EW2 ARJM11C7-104-AB-EW2
Product Name ARJM11C Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Automotive Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data