Abracon, LLC ARJC01-111002T ARJC01-111002T

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC01-111002T IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.3 mm Width: 16.2 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC01-111002T IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.3 mm Width: 16.2 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJC01-111002T - ARJC01-111002T - Abracon, LLC
Spicewood, TX, United States
ARJC01-111002T
ARJC01-111002T
ARJC01-111002T ARJC01-111002T
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJC01-111002T IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.3 mm Width: 16.2 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJC01-111002T
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 25.3 mm
  • Width: 16.2 mm
  • Height: 13.55 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12600-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12600-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12600-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-ARJC01-111002T
Electronic Connector 365-ARJC01-111002T
Conn RJ-45 RCP 8 POS 1.27mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Product overview: ARJC01-111002T from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJC01-111002T can be used for catalog matching and distributor lookup.

Conn RJ-45 RCP 8 POS 1.27mm Solder RA Thru-Hole 12 Terminal 1 Port Tray Product overview: ARJC01-111002T from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJC01-111002T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Connector Type: Receptacle Number of Ports: 1(Port) Number of Rows: 2 Applications: Telecom Mounting Type: Fixed Orientation: Horizontal

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Ports: 1(Port)
Number of Rows: 2
Applications: Telecom
Mounting Type: Fixed
Orientation: Horizontal

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJC01-111002T - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJC01-111002T
Modular Connectors / Ethernet Connectors ARJC01-111002T
Modular Connectors / Ethernet Connectors RJ45 10/100 Base-T Grn/Grn 90 deg Up

Modular Connectors / Ethernet Connectors RJ45 10/100 Base-T Grn/Grn 90 deg Up

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ARJC01-111002T 535-12600-ND 365-ARJC01-111002T ARJC01-111002T
Product Name ARJC01-111002T Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Connectors,Interconnects Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack
Mounting Through Hole Through Hole Fixed Panel Mount
Unlock Full Specs
to access all available technical data