Abracon, LLC ARJ-196 ARJ-196

Description
RoHS/RoHS II Compliant Series: ARJ-196 IEEE Standard: 802.3ab Connector Type: RJ45 and USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 26 mm Width: 16.8 mm Height: 21.1 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJ-196 IEEE Standard: 802.3ab Connector Type: RJ45 and USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 26 mm Width: 16.8 mm Height: 21.1 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ-196 - ARJ-196 - Abracon, LLC
Spicewood, TX, United States
ARJ-196
ARJ-196
ARJ-196 ARJ-196
RoHS/RoHS II Compliant Series: ARJ-196 IEEE Standard: 802.3ab Connector Type: RJ45 and USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 26 mm Width: 16.8 mm Height: 21.1 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJ-196
  • IEEE Standard: 802.3ab
  • Connector Type: RJ45 and USB Combo
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 26 mm
  • Width: 16.8 mm
  • Height: 21.1 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-13148-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-13148-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-13148-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJ-196 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ-196
Modular Connectors / Ethernet Connectors ARJ-196
Modular Connectors / Ethernet Connectors 1000 BASE-TX 2 Ports W/magnetics

Modular Connectors / Ethernet Connectors 1000 BASE-TX 2 Ports W/magnetics

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJ-196 535-13148-ND ARJ-196
Product Name ARJ-196 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data