Abracon, LLC ARJE-1034 ARJE-1034-A

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-1034 - ARJE-1034-A - Abracon, LLC
Spicewood, TX, United States
ARJE-1034
ARJE-1034-A
ARJE-1034 ARJE-1034-A
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-1034 IEEE Standard: 802.3an Connector Type: 1x1 Right Angle Data Rate: 10GBASE-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 100 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJE-1034
  • IEEE Standard: 802.3an
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10GBASE-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 100 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 25.68 mm
  • Width: 16.1 mm
  • Height: 13.87 mm
  • Mounting Type: SMD
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJE-1034-A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJE-1034-A
Modular Connectors / Ethernet Connectors ARJE-1034-A
Modular Connectors / Ethernet Connectors SMD 1PORT 10GBASE-T W/MAGNETICS

Modular Connectors / Ethernet Connectors SMD 1PORT 10GBASE-T W/MAGNETICS

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors
Product Number ARJE-1034-A ARJE-1034-A
Product Name ARJE-1034 Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Strip Connector Standards - Type Surface Mount - A24001-004 - Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Military Connector
Gender Female / Jack
Military Specification MIL-C-83513, MIL-M24519
View Details
2 suppliers
 - 1442247 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type MCX; MMCX; SMA; SMB; SMC
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002014AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 20 #
View Details
3 suppliers