Abracon, LLC ARJM11C ARJM11C7-009-AB-EW2

Description
RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJM11C - ARJM11C7-009-AB-EW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11C
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-14159-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-14159-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-14159-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-ARJM11C7-009-AB-EW2
Electronic Connector 365-ARJM11C7-009-AB-EW2
Telecom and Datacom Connector, Product overview: ARJM11C7-009-AB-EW2 from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJM11C7-009-AB- EW2 can be used for catalog matching and distributor lookup.

Telecom and Datacom Connector, Product overview: ARJM11C7-009-AB-EW2 from Abracon is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-ARJM11C7-009-AB-EW2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom And Datacom Connector, 8 Contact(S), Female, Right Angle, Solder Terminal, Jack Rohs Compliant Abracon - 23AK0390 - Newark, An Avnet Company
Chicago, IL, United States
Telecom And Datacom Connector, 8 Contact(S), Female, Right Angle, Solder Terminal, Jack Rohs Compliant Abracon
23AK0390
Telecom And Datacom Connector, 8 Contact(S), Female, Right Angle, Solder Terminal, Jack Rohs Compliant Abracon 23AK0390
TELECOM AND DATACOM CONNECTOR, 8 CONTACT(S), FEMALE, RIGHT ANGLE, SOLDER TERMINAL, JACK ROHS COMPLIANT: YES

TELECOM AND DATACOM CONNECTOR, 8 CONTACT(S), FEMALE, RIGHT ANGLE, SOLDER TERMINAL, JACK ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - ARJM11C7-009-AB-EW2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJM11C7-009-AB-EW2
Modular Connectors / Ethernet Connectors ARJM11C7-009-AB-EW2
Modular Connectors / Ethernet Connectors RJ45 JACK W/MAG 100Base-T

Modular Connectors / Ethernet Connectors RJ45 JACK W/MAG 100Base-T

Buy Now Datasheet
Modular Connector Jacks With Magnetics - ARJM11C7-009-AB-EW2 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
ARJM11C7-009-AB-EW2
Modular Connector Jacks With Magnetics ARJM11C7-009-AB-EW2
CONN JACK 1PORT 100 BASE-T PCB

CONN JACK 1PORT 100 BASE-T PCB

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ARJM11C7-009-AB-EW2 535-14159-ND 365-ARJM11C7-009-AB-EW2 23AK0390 ARJM11C7-009-AB-EW2 ARJM11C7-009-AB-EW2
Product Name ARJM11C Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Telecom And Datacom Connector, 8 Contact(S), Female, Right Angle, Solder Terminal, Jack Rohs Compliant Abracon Modular Connectors / Ethernet Connectors Modular Connector Jacks With Magnetics
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data