Abracon, LLC ARJE-1034 ARJE-1034

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-1034 IEEE Standard: 802.3an Connector Type: 1x1 Right Angle Data Rate: 10GBASE-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 100 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-1034 IEEE Standard: 802.3an Connector Type: 1x1 Right Angle Data Rate: 10GBASE-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 100 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-1034 - ARJE-1034 - Abracon, LLC
Spicewood, TX, United States
ARJE-1034
ARJE-1034
ARJE-1034 ARJE-1034
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-1034 IEEE Standard: 802.3an Connector Type: 1x1 Right Angle Data Rate: 10GBASE-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 100 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJE-1034
  • IEEE Standard: 802.3an
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10GBASE-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 100 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 25.68 mm
  • Width: 16.1 mm
  • Height: 13.87 mm
  • Mounting Type: SMD
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-13611-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-13611-6-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-13611-6-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-13611-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-13611-1-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-13611-1-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-13611-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-13611-2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-13611-2-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJE-1034 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJE-1034
Modular Connectors / Ethernet Connectors ARJE-1034
Modular Connectors / Ethernet Connectors SMD 1PORT 10GBASE-T W/MAGNETICS

Modular Connectors / Ethernet Connectors SMD 1PORT 10GBASE-T W/MAGNETICS

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJE-1034 535-13611-6-ND ARJE-1034
Product Name ARJE-1034 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data