Abracon, LLC ARJ11B ARJ11B-MASAE-MU2

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.59 mm Width: 16.25 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.59 mm Width: 16.25 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ11B - ARJ11B-MASAE-MU2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.59 mm Width: 16.25 mm Height: 13.84 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJ11B
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Down
  • Operating Temperature: -40°C~85 °C
  • Length: 21.59 mm
  • Width: 16.25 mm
  • Height: 13.84 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJ11B-MASAE-MU2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ11B-MASAE-MU2
Modular Connectors / Ethernet Connectors ARJ11B-MASAE-MU2
Modular Connectors / Ethernet Connectors IEEE 802.3 0C to +85C

Modular Connectors / Ethernet Connectors IEEE 802.3 0C to +85C

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors
Product Number ARJ11B-MASAE-MU2 ARJ11B-MASAE-MU2
Product Name ARJ11B Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79033-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCN-ML4G-T - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
Headers, Male Pins - A26797-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Category Coaxial Connector; RF and Microwave Connector
Connector Type SMA; Micro Coaxial
View Details