Abracon, LLC ARJ-202C ARJ-202C

Description
RoHS/RoHS II Compliant Series: ARJ-202C IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Series: ARJ-202C IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJ-202C - ARJ-202C - Abracon, LLC
Spicewood, TX, United States
ARJ-202C
ARJ-202C
ARJ-202C ARJ-202C
RoHS/RoHS II Compliant Series: ARJ-202C IEEE Standard: 802.3ab Connector Type: 1x2 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 2 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Top Operating Temperature: -40°C~85 °C Length: 25.4 mm Width: 31 mm Height: 13.55 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJ-202C
  • IEEE Standard: 802.3ab
  • Connector Type: 1x2 Right Angle
  • Data Rate: 10/100/1000 Base-T
  • POE: N/A
  • Port Count: 2
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Top
  • Operating Temperature: -40°C~85 °C
  • Length: 25.4 mm
  • Width: 31 mm
  • Height: 13.55 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJ-202C - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJ-202C
Modular Connectors / Ethernet Connectors ARJ-202C
Modular Connectors / Ethernet Connectors 1000 BASE-T 2 ports W/magnetics

Modular Connectors / Ethernet Connectors 1000 BASE-T 2 ports W/magnetics

Buy Now Datasheet

Technical Specifications

  Abracon, LLC VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors
Product Number ARJ-202C ARJ-202C
Product Name ARJ-202C Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
3A Electronic Connector - 316-103639-8 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Power Edge Card Straight Solder Type Connector - 83808-D2A1N - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details