Abracon, LLC ARJE-0034 ARJE-0034-MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0034 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0034 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-0034 - ARJE-0034-MT - Abracon, LLC
Spicewood, TX, United States
ARJE-0034
ARJE-0034-MT
ARJE-0034 ARJE-0034-MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0034 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active STEP: #N/A 3D PDF: #N/A Package Drawing: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJE-0034
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 25.68 mm
  • Width: 16.1 mm
  • Height: 13.87 mm
  • Mounting Type: SMD
  • Part Status: Active
  • STEP: #N/A
  • 3D PDF: #N/A
  • Package Drawing: #N/A
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-ARJE-0034-MTTR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-ARJE-0034-MTTR-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-ARJE-0034-MTTR-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number ARJE-0034-MT 535-ARJE-0034-MTTR-ND
Product Name ARJE-0034 Modular/Ethernet Connector (RJ45) Jacks With Magnetics
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data