Abracon, LLC ARJE-0034 ARJE-0034

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0034 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0034 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-0034 - ARJE-0034 - Abracon, LLC
Spicewood, TX, United States
ARJE-0034
ARJE-0034
ARJE-0034 ARJE-0034
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0034 IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.68 mm Width: 16.1 mm Height: 13.87 mm Mounting Type: SMD Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJE-0034
  • IEEE Standard: 802.3u
  • Connector Type: 1x1 Right Angle
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 350 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 25.68 mm
  • Width: 16.1 mm
  • Height: 13.87 mm
  • Mounting Type: SMD
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12443-2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12443-2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12443-2-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12443-6-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12443-6-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12443-6-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12443-1-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12443-1-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12443-1-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Connector, Rj45, Jack, 8P8C, 1Port; Modular Connector Type Abracon - 53X1381 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Jack, 8P8C, 1Port; Modular Connector Type Abracon
53X1381
Connector, Rj45, Jack, 8P8C, 1Port; Modular Connector Type Abracon 53X1381
CONNECTOR, RJ45, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

CONNECTOR, RJ45, JACK, 8P8C, 1PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Rj45, 1X1, 10/100 Base-T, 90 Degree Angle, 13.87Mm, Green, Yellow, Up, Gold, Smd Rohs Compliant Abracon - 27AC0510 - Newark, An Avnet Company
Chicago, IL, United States
Rj45, 1X1, 10/100 Base-T, 90 Degree Angle, 13.87Mm, Green, Yellow, Up, Gold, Smd Rohs Compliant Abracon
27AC0510
Rj45, 1X1, 10/100 Base-T, 90 Degree Angle, 13.87Mm, Green, Yellow, Up, Gold, Smd Rohs Compliant Abracon 27AC0510
RJ45, 1X1, 10/100 BASE-T, 90 DEGREE ANGLE, 13.87MM, GREEN, YELLOW, UP, GOLD, SMD ROHS COMPLIANT: YES

RJ45, 1X1, 10/100 BASE-T, 90 DEGREE ANGLE, 13.87MM, GREEN, YELLOW, UP, GOLD, SMD ROHS COMPLIANT: YES

Supplier's Site
Modular Connector Jacks With Magnetics - ARJE-0034 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
ARJE-0034
Modular Connector Jacks With Magnetics ARJE-0034
CONN JACK 1PORT 100 BASE-T SMD

CONN JACK 1PORT 100 BASE-T SMD

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - ARJE-0034 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJE-0034
Modular Connectors / Ethernet Connectors ARJE-0034
Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green Yellow

Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green Yellow

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ARJE-0034 535-12443-2-ND 53X1381 27AC0510 ARJE-0034 ARJE-0034
Product Name ARJE-0034 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connector, Rj45, Jack, 8P8C, 1Port; Modular Connector Type Abracon Rj45, 1X1, 10/100 Base-T, 90 Degree Angle, 13.87Mm, Green, Yellow, Up, Gold, Smd Rohs Compliant Abracon Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting SMD Surface Mount Surface Mount Surface Mount Panel Mount
Unlock Full Specs
to access all available technical data