Abracon, LLC ARJM11B ARJM11B1-805-KB-CW2

Description
RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 2.5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 200 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 2.5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 200 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJM11B - ARJM11B1-805-KB-CW2 - Abracon, LLC
Spicewood, TX, United States
RoHS/RoHS II Compliant Series: ARJM11B IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 2.5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 200 uH Tab Direction: Down Operating Temperature: -40°C~85 °C Length: 21.3 mm Width: 15.9 mm Height: 13.8 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

  • Series: ARJM11B
  • IEEE Standard: 802.3bz
  • Connector Type: 1x1 Right Angle
  • Data Rate: 2.5G Base-T
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C
  • Inductance: 200 uH
  • Tab Direction: Down
  • Operating Temperature: -40°C~85 °C
  • Length: 21.3 mm
  • Width: 15.9 mm
  • Height: 13.8 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - ARJM11B1-805-KB-CW2-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
ARJM11B1-805-KB-CW2-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics ARJM11B1-805-KB-CW2-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number ARJM11B1-805-KB-CW2 ARJM11B1-805-KB-CW2-ND
Product Name ARJM11B Modular/Ethernet Connector (RJ45) Jacks With Magnetics
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28584-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A99089-015-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1425-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers