Abracon, LLC Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 2
Product Name Notes
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJ11E IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJP11A IEEE Standard: 802.3u/802.3at Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Row Count: 1 Schematic...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJP11B IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJP11C IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJU21A IEEE Standard: 802.3u Connector Type: RJ45 and USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJU31A IEEE Standard: 802.3u Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count:...
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJU31B IEEE Standard: 802.3ab Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count:...
RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 2.5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 200...
RoHS/RoHS II Compliant Series: ARJM11C IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 160...
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab/802.3bt Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE+ Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350...
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3ab Connector Type: 1x1 Right Angle Data Rate: 10/100/1000 Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350...
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 2.5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 200...
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3bz Connector Type: 1x1 Right Angle Data Rate: 5G Base-T POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 160...
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u/802.3at Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: POE Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350...
RoHS/RoHS II Compliant Series: ARJM11D IEEE Standard: 802.3u Connector Type: 1x1 Right Angle Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C Inductance: 350...

<< Prev