Abracon, LLC ARJE-0029 ARJE-0029

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0029 IEEE Standard: 802.3u Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.78 mm Width: 16.8 mm Height: 28.91 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0029 IEEE Standard: 802.3u Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.78 mm Width: 16.8 mm Height: 28.91 mm Mounting Type: Through Hole Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ARJE-0029 - ARJE-0029 - Abracon, LLC
Spicewood, TX, United States
ARJE-0029
ARJE-0029
ARJE-0029 ARJE-0029
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ARJE-0029 IEEE Standard: 802.3u Connector Type: RJ45 and 2 USB Combo Data Rate: 10/100 Base-TX POE: N/A Port Count: 1 Row Count: 1 Schematic Type: T,C,S Inductance: 350 uH Tab Direction: Up Operating Temperature: -40°C~85 °C Length: 25.78 mm Width: 16.8 mm Height: 28.91 mm Mounting Type: Through Hole Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: ARJE-0029
  • IEEE Standard: 802.3u
  • Connector Type: RJ45 and 2 USB Combo
  • Data Rate: 10/100 Base-TX
  • POE: N/A
  • Port Count: 1
  • Row Count: 1
  • Schematic Type: T,C,S
  • Inductance: 350 uH
  • Tab Direction: Up
  • Operating Temperature: -40°C~85 °C
  • Length: 25.78 mm
  • Width: 16.8 mm
  • Height: 28.91 mm
  • Mounting Type: Through Hole
  • Part Status: Active
Supplier's Site Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 535-12439-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
535-12439-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 535-12439-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - ARJE-0029 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
ARJE-0029
Modular Connectors / Ethernet Connectors ARJE-0029
Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green/Orange Yellow

Modular Connectors / Ethernet Connectors 100 Base-T 90 deg Green/Orange Yellow

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number ARJE-0029 535-12439-ND ARJE-0029
Product Name ARJE-0029 Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector Modular Connector and RJ Connector
Connector Type RJ-45 RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Mounting Through Hole Through Hole Panel
Unlock Full Specs
to access all available technical data